EN
  • EN
  • DE

STAC9752AN32G-CD1

Part No STAC9752AN32G-CD1
Manufacturer IDT, Integrated Device Technology Inc
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer IDT, Integrated Device Technology Inc
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838944-STAC9752AN32G-CD1
Ultra Librarian 3D Model Ultra Librarian STAC9752AN32G-CD1 CAD Model

Description

The STAC9752AN32G-CD1 is an AC'97 audio codec manufactured by IDT (Integrated Device Technology, now Renesas). It is a low-power, high-performance audio solution designed for a variety of applications including personal computers, laptops, and embedded systems. It supports the AC'97 (Audio Codec '97) standard, which was a common audio interface standard before the widespread adoption of HD Audio.

Applications:

  • Desktop PCs
  • Laptop Computers
  • Motherboards
  • Sound Cards
  • Embedded Systems

Features:

  • AC'97 Revision 2.3 Compliant
  • Stereo Audio Playback and Recording
  • Integrated Headphone Amplifier
  • Microphone Input with Bias
  • Multiple Analog Inputs and Outputs

Benefits:

  • High-Quality Audio Performance
  • Low Power Consumption
  • Easy Integration into Existing Systems
  • Cost-Effective Audio Solution
  • Compatibility with Legacy Systems

Additional Details:

The STAC9752AN32G-CD1 audio codec is compliant with the AC'97 Revision 2.3 specification, ensuring interoperability with a wide range of audio drivers and operating systems. It provides stereo audio playback and recording capabilities, making it suitable for both entertainment and communication applications. The integrated headphone amplifier delivers clear and powerful audio to headphones and external speakers.

The microphone input with bias allows for easy connection of microphones for voice recording and communication. The device integrates multiple analog input and output channels, providing flexibility in audio routing and connectivity. The STAC9752AN32G-CD1 is designed for low-power operation, making it suitable for portable devices where battery life is critical. Its high-performance audio capabilities and compliance with the AC'97 standard make it a versatile audio codec for a variety of applications. IDT's rigorous testing and quality control processes ensure that the STAC9752AN32G-CD1 meets stringent performance and reliability requirements.

You May Also Be Interested in

Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess