EN
  • EN
  • DE

STAC9750TR-CC1

Part No STAC9750TR-CC1
Manufacturer IDT, Integrated Device Technology Inc
Catalog Interface - CODECs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IDT, Integrated Device Technology Inc
Category Integrated Circuits(ICs)
Family Interface - CODECs
Win Source Part Number 194215-STAC9750TR-CC1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STAC9750TR-CC1 CAD Model

Description

The STAC9750TR-CC1 is an audio codec manufactured by IDT (Integrated Device Technology). It is a high-performance, low-power AC'97 2.3 compatible audio codec designed for a variety of audio applications, particularly in mobile and embedded systems where power consumption and size are critical factors. The 'TR' likely indicates a tape and reel packaging for automated assembly.

Applications:

  • Notebook PCs
  • Desktop PCs
  • Motherboards
  • Audio Sound Cards
  • Embedded Systems
  • Docking Stations

Features:

  • AC'97 2.3 Compatibility: Fully compliant with the AC'97 2.3 specification, ensuring compatibility with existing audio systems and drivers.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered devices.
  • Integrated Codec: Combines analog-to-digital (ADC) and digital-to-analog (DAC) converters in a single chip.
  • Multiple Audio Inputs and Outputs: Supports multiple audio input and output channels for versatile audio connectivity.
  • Programmable Gain Amplifiers: Includes programmable gain amplifiers (PGAs) for adjusting audio signal levels.
  • SPDIF Output: Provides a S/PDIF (Sony/Philips Digital Interface) output for digital audio connectivity.
  • Headphone Amplifier: Integrated headphone amplifier for direct connection to headphones.
  • Microphone Input: Supports microphone input with adjustable gain.

Benefits:

  • High-Quality Audio: Delivers high-fidelity audio performance for an immersive listening experience.
  • Power Efficiency: Minimizes power consumption, extending battery life in portable devices.
  • System Cost Reduction: Integrates multiple audio functions into a single chip, reducing overall system cost and complexity.
  • Design Flexibility: Offers a wide range of configurable options, allowing designers to tailor the audio system to their specific needs.
  • Easy Integration: Compliant with AC'97 standards simplifies integration with existing audio drivers and software.

Additional Details:

The STAC9750TR-CC1 typically supports sampling rates up to 48 kHz. It communicates with the host system through the AC'97 interface. This codec includes features like volume control, mute functions, and other audio processing capabilities. The device is available in a small form factor package, allowing for use in space-constrained applications. The specific package type is typically a TQFP (Thin Quad Flat Pack). Refer to the datasheet for exact power consumption figures, which can vary based on operating conditions.

You May Also Be Interested in

Asahi Kasei Microsystems
IC CODEC 16BIT MIC/HP/SPK-AMP / Interface
Need more? Email Us
Tempo Communications
4 CHANNEL HDA CODEC, CLASS D 48Q
Need more? Email Us
Cirrus Logic Inc.
WM8860 - MULTI-CHANNEL AUDIO COD
Need more? Email Us
Analog Devices Inc.
IC CODEC 24BIT / Interface
Lowest to $3.9178
Analog Devices Inc.
AC 97 SOUNDMAX CODEC
Lowest to $3.9848
National Semiconductor (TI)
CONSUMER CIRCUIT, PQFP48
Lowest to $6.2562
Cirrus Logic Inc.
WM8860 - MULTI-CHANNEL AUDIO COD
Need more? Email Us
Cirrus Logic Inc.
IC CODEC 24BIT 114DB 28-TSSOP
Need more? Email Us
Skyworks Solutions Inc.
IC VOICE CODEC 3.3V/5V 16SOIC / Voice-Band Interface 16 b Serial 16-SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess