EN
  • EN
  • DE

STAC9220X5TAEA6XR

Part No STAC9220X5TAEA6XR
Manufacturer IDT, Integrated Device Technology Inc
Catalog Interface - CODECs
Description IC AUDIO CODEC 8CH HD 5V 48-QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer IDT, Integrated Device Technology Inc
Packaging Reel - TR
Status Obsolete(EOL)
Type Audio, HD
Resolution (Bits) 24 b
Number of ADCs / DACs 2 / 4
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 93 / 95
Dynamic Range, ADCs / DACs (db) Typ 90 / 100
Analog Supply Voltage 3.14 V to 3.47 V; 3.8 V to 4.2 V; 4.75 V to 5.25 V
Digital Supply Voltage 3.14 V to 3.47 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 48-TQFP (7x7)
Win Source Part Number 047344-STAC9220X5TAEA6XR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STAC9220X5TAEA6XR CAD Model

Description

The STAC9220X5TAEA6XR is an audio, HD integrated circuit manufactured by IDT, Integrated Device Technology Inc.

  • Package: 48-TQFP (7x7)
  • ADCs: 2
  • DACs: 4
  • Resolution: 24 bits
  • Feature: Sigma delta
  • S/N Ratio: 93 / 95 dB (typical)
  • Dynamic Range (ADCs): 90 / 100 dB
  • Temperature Range: 0°C to 70°C
  • Analog Supply Voltage: 3.14 V to 3.47 V; 3.8 V to 4.2 V; 4.75 V to 5.25 V
  • Digital Supply Voltage: 3.14 V to 3.47 V
  • Status: Obsolete (EOL)
  • Supply and Demand: Balanced
  • Package: Reel - TR

You May Also Be Interested in

AKM Semiconductor Inc.
IC PCM CODEC LSI 1CH 3V 24VSOP
Lowest to $11.7660
AKM Semiconductor Inc.
Lowest to $5.4135
AKM Semiconductor Inc.
INTEGRATED CIRCUIT / Stereo CODEC with MIC/HP/SPK-AMP
Lowest to $24.3993
AKM Semiconductor Inc.
AUDIO CODEC WITH 13CH MIXERAND 18BIT DAC
Need more? Email Us
Cirrus Logic Inc.
24-Bit, 192 kHz Stereo Audio CODEC
Lowest to $7.3955
AKM Semiconductor Inc.
Lowest to $4.8972
AKM Semiconductor Inc.
General Purpose Audio Codec 2ADC / 2DAC Ch 24-Pin VSOP
Lowest to $7.5872
Nuvoton Technology Corporation of America
24-bit Stereo Audio Codec with Speaker Driver | IC STER AUDIO CODEC 24BIT 32-QFN
Lowest to $1.5650
AKM Semiconductor Inc.
Lowest to $2.5214

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,888 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess