EN
  • EN
  • DE

SSTVA16857AGT

Part No SSTVA16857AGT
Manufacturer IDT, Integrated Device Technology Inc
Catalog Logic - Specialty Logic
Description IC REGIST BUFF 14BIT DDR 48TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer IDT, Integrated Device Technology Inc
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Registered Buffer with SSTL_2 Compatible I/O for DDR
Number of Bits 14
Mounting SMD (SMT)
Case / Package 48-TSSOP
Win Source Part Number 066133-SSTVA16857AGT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSTVA16857AGT CAD Model

Description

The SSTVA16857AGT is a high-performance 16-bit registered driver from IDT (Integrated Device Technology). This device is designed to enhance the speed and drive capabilities of memory subsystems. It acts as a buffer between the memory controller and the memory modules, improving signal integrity and overall system performance.

Applications:

  • Memory Modules: Used in DDR and DDR2 memory modules to improve signal quality.
  • Servers: Deployed in server systems to enhance memory performance and reliability.
  • Workstations: Integrated into high-end workstations to support demanding memory applications.
  • High-Performance Computing: Used in HPC environments to optimize memory bandwidth and reduce latency.
  • Networking Equipment: Utilized in networking devices such as routers and switches to manage data throughput efficiently.

Features:

  • 16-Bit Registered Driver: Provides buffering for 16 bits of data, control, and address signals.
  • Low Propagation Delay: Minimizes the delay in signal transmission, ensuring fast data transfer.
  • High Output Drive Capability: Enhances signal integrity by providing strong output drive.
  • TTL-Compatible Inputs: Interfaces easily with TTL logic levels.
  • DDR/DDR2 Compatibility: Designed to work with DDR and DDR2 memory systems.
  • Low Power Consumption: Minimizes power usage to reduce heat generation and improve energy efficiency.

Benefits:

  • Improved Memory Performance: Enhances data transfer rates and reduces latency in memory systems.
  • Enhanced Signal Integrity: Reduces signal degradation and noise, ensuring reliable data transmission.
  • Increased System Stability: Improves the overall stability and reliability of memory subsystems.
  • Greater Design Flexibility: Offers flexibility in designing high-performance memory solutions.
  • Reduced System Costs: Optimizes memory performance, potentially reducing the need for more expensive memory modules.

Technical Specifications:

The SSTVA16857AGT operates within a specific voltage range and temperature range, typically specified in the datasheet. It features a specific propagation delay, output drive current, and power consumption. The package type is typically TSSOP (Thin Shrink Small Outline Package) or equivalent.

You May Also Be Interested in

ON Semiconductor
3.3V / 5V ECL Quad Differential Driver/Receiver | IC RCVR/DRV ECL QUAD DFF 20TSSOP
Lowest to $10.0126
ON Semiconductor
4-Bit Full Adder | IC FULL ADDER 4BIT P/N 16-SOIC
Lowest to $0.2677
Texas Instruments
Need more? Email Us
Texas Instruments
IC REGISTERED TXRX 8BIT 52QFP
Lowest to $20.8083
Texas Instruments
IC FULL ADDER 4BIT BIN 16-SOIC
Lowest to $0.3765
Texas Instruments
IC 4-BIT BIN FULL ADDER 16-DIP
Need more? Email Us
Texas Instruments
10-BIT ADDRESSABLE SCAN PORTS MULTIDROP-ADDRESSABLE IEEE STD 1149.1 (JTAG) TAP TRANSCEIVERS
Need more? Email Us
ON Semiconductor
3.3V / 5V ECL Quad Differential Driver/Receiver | IC RCVR/DRV ECL QUAD DIFF 20SOIC
Lowest to $14.4788
Texas Instruments
IC DUAL COMPL PAIR W/INV 14-DIP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess