EN
  • EN
  • DE

SSTV16859CGLF

Part No SSTV16859CGLF
Manufacturer IDT, Integrated Device Technology Inc
Catalog Logic - Specialty Logic
Description IC BUS DVR UNIV 13-26BIT 64TSSOP / Registered Buffer Single-Element 13-CH CMOS 64-Pin TSSOP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer IDT, Integrated Device Technology Inc
Series 74SSTV
Packaging Tube
Part Status Obsolete(EOL)
Logic Type Registered Buffer with SSTL_2 Compatible I/O for DDR
Supply Voltage 2.3 V ~ 2.7 V
Resolution 13, 26
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 64-TFSOP (0.240", 6.10mm Width)
Manufacturer Package 64-TSSOP
Win Source Part Number 795486-SSTV16859CGLF
Popularity Medium
Supply and Demand Status Limited
Family Name SSTV16859
Introduction Date October 15, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SSTV16859CGLF CAD Model

Description

The SSTV16859CGLF is a registered buffer with SSTL_2 compatible I/O for DDR that belongs to the Integrated Circuits (ICs) category from IDT, Integrated Device Technology Inc.

  • Series: 74SSTV
  • Logic Type: Registered Buffer
  • Packaging: Tube
  • Package: 64-TFSOP (0.240", 6.10mm Width)
  • Operating Temperature Range: -40°C to 85°C
  • Supply Voltage: 2.3V to 2.7V
  • Resolution: 13, 26
  • Family Name: SSTV16859
  • Status: Obsolete (EOL)
  • Supply and Demand Status: Limited

You May Also Be Interested in

ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver
Lowest to $19.4806
Texas Instruments
IC SCAN TEST DEVICE BUFF 24-SOIC
Lowest to $14.8065
Texas Instruments
IC DUAL COMPL PAIR W/INV 14TSSOP
Lowest to $0.3817
Texas Instruments
IC DUAL COMPL PAIR W/INV 14-DIP
Need more? Email Us
ON Semiconductor
Dual Complementary Pair Plus Inverter | IC COMP DUAL PAIR W/INV 14-SOIC
Lowest to $0.4616
Texas Instruments
SCAN TEST DEVICES WITH OCTAL REGISTERED BUS TRANSCEIVERS
Need more? Email Us
Texas Instruments
IC BCD RATE MULTIPLIER 16 DIP
Need more? Email Us
Texas Instruments
IC DIODE ARRAY RC TERM 20-SOIC
Need more? Email Us
ON Semiconductor
2.5V / 3.3V ECL Differential Receiver/Driver
Lowest to $7.6516

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess