EN
  • EN
  • DE

QS74FCT373ATSO

Part No QS74FCT373ATSO
Manufacturer IDT, Integrated Device Technology Inc
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 286341-QS74FCT373ATSO
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian QS74FCT373ATSO CAD Model

Description

The QS74FCT373ATSO is a high-speed CMOS octal transparent latch from IDT (Integrated Device Technology). This device is designed for temporary storage of data in high-performance digital systems. It offers low propagation delay and high noise immunity.

Applications

  • Data buffering in memory systems
  • Address latching
  • I/O port expansion
  • High-speed data acquisition
  • Digital signal processing

Features

  • Octal configuration: Provides eight independent latches for parallel data storage.
  • Transparent latch operation: Data passes through when the latch enable is active.
  • Low propagation delay: Ensures minimal delay in signal transmission.
  • CMOS technology: Offers low power consumption and high noise immunity.
  • TTL-compatible inputs: Allows direct interface with TTL logic levels.
  • Three-state outputs: Enables bus isolation and multiple device operation.

Benefits

  • Improved system performance: The low propagation delay enhances the overall speed of the system.
  • Reduced power consumption: CMOS technology minimizes power usage, making it suitable for battery-powered applications.
  • Flexible data storage: Transparent latch operation allows for easy data capture.
  • Easy integration: TTL-compatible inputs simplify interfacing with existing logic circuits.
  • Enhanced noise immunity: CMOS technology provides superior noise immunity, ensuring reliable operation in noisy environments.

Additional Details

The QS74FCT373ATSO operates from a 4.75V to 5.25V power supply. It is available in a small outline (SO) package. The device provides a high-speed, low-power solution for data latching applications. The operating temperature ranges from -40°C to +85°C.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Lowest to $2.4357
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess