EN
  • EN
  • DE

QS3VH245QG8

Part No QS3VH245QG8
Manufacturer IDT, Integrated Device Technology Inc
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 8BIT 20-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer IDT, Integrated Device Technology Inc
Packaging Reel - TR
Status Active
Type Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage - Operating 2.3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-QSOP
Win Source Part Number 134707-QS3VH245QG8
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian QS3VH245QG8 CAD Model

Description

The QS3VH245QG8 is a high-speed, low-power 3.3V 8-bit bus switch manufactured by IDT (Integrated Device Technology). It is designed for isolating sections of a bus or for multiplexing different buses together. With its low on-resistance and near-zero propagation delay, it ensures minimal signal degradation and fast data transfer.

Applications:

  • Bus Isolation
  • Data Multiplexing
  • Data Routing
  • Hot-Swapping Applications
  • Memory Interfacing

Features:

  • Low On-Resistance: Minimizes signal attenuation and voltage drop.
  • Near-Zero Propagation Delay: Ensures high-speed data transfer.
  • 3.3V Operation: Compatible with low-voltage systems.
  • 8-Bit Configuration: Suitable for byte-wide data buses.
  • Low Power Consumption: Ideal for battery-powered devices.
  • CMOS Technology: Offers high noise immunity and low static power dissipation.

Benefits:

  • Improved Signal Integrity: Reduces signal degradation, ensuring reliable data transmission.
  • Increased System Performance: Enables faster data transfer rates and minimizes delays.
  • Reduced Power Consumption: Extends battery life in portable applications.
  • Simplified System Design: Provides a convenient and efficient solution for bus switching.
  • Enhanced System Reliability: Robust design ensures stable operation.

Additional Details:

The QS3VH245QG8 offers very low insertion loss and excellent signal integrity, making it suitable for applications where signal quality is paramount. The near-zero propagation delay means that the switch has minimal impact on the overall system timing. The device's 3.3V operating voltage is compatible with many modern digital systems. The 8-bit configuration allows it to handle byte-wide data transfers efficiently. The low power consumption makes it suitable for battery-powered devices and energy-conscious applications. The CMOS technology provides excellent noise immunity, preventing spurious signals from corrupting the data. The device is typically available in surface-mount packages, which facilitates efficient PCB assembly. The switch can be used to isolate different sections of a bus, preventing interference between them. It can also be used to multiplex different buses together, allowing multiple devices to share a common bus. The device's robust design ensures stable operation over a wide range of temperatures and supply voltages.

You May Also Be Interested in

Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0095 $50.2375
61+ $1.6489 $100.5829
94+ $1.5973 $150.1462
130+ $1.5458 $200.9540
168+ $1.4943 $251.0424
224+ $1.3397 $300.0928
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess