EN
  • EN
  • DE

QS34X245Q3

Part No QS34X245Q3
Manufacturer IDT, Integrated Device Technology Inc
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0033+
Reference case SSOP
Manufacturer IDT, Integrated Device Technology Inc
Manufacturer Homepage www.idt.com
RoHS State Request Verification
Win Source Part Number 715854-QS34X245Q3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian QS34X245Q3 CAD Model

Description

The QS34X245Q3 is a high-bandwidth CMOS bus switch from IDT (Integrated Device Technology). It is designed for high-performance applications requiring minimal signal distortion and propagation delay. This device offers a low on-resistance and high off-isolation, making it ideal for isolating and switching signals in various systems.

Applications:

  • Bus Switching
  • Signal Isolation
  • Data Multiplexing
  • Hot Swapping
  • Memory Interfacing

Features:

  • High Bandwidth: Supports high-speed data transfer with minimal signal degradation.
  • Low On-Resistance (RON): Reduces signal attenuation and power loss.
  • High Off-Isolation: Minimizes signal leakage when the switch is off.
  • Fast Switching Speed: Enables quick signal switching and data transfer.
  • CMOS Technology: Offers low power consumption and high noise immunity.

Benefits:

  • Improved Signal Integrity: Minimizes signal distortion and attenuation.
  • Reduced Power Consumption: CMOS technology ensures low power operation.
  • Enhanced System Performance: Fast switching speed and high bandwidth improve overall system performance.
  • Reliable Operation: High off-isolation prevents signal interference.
  • Versatile Application: Suitable for a wide range of bus switching and signal isolation applications.

Technical Specifications:

  • Supply Voltage (VCC): 3.3V
  • Operating Temperature Range: -40°C to +85°C
  • On-Resistance (RON): Typically 4 Ohms
  • Off-Isolation: -45 dB (typical)
  • Propagation Delay Time (tpd): 0.25 ns (typical)
  • Input/Output Capacitance (CIO): 5 pF (typical)

The QS34X245Q3 is a high-performance bus switch designed for demanding applications. Its low on-resistance, high off-isolation, and fast switching speed make it an excellent choice for improving signal integrity and system performance in various electronic systems.

You May Also Be Interested in

American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess