EN
  • EN
  • DE

QS3257S1X

Part No QS3257S1X
Manufacturer IDT, Integrated Device Technology Inc
Catalog Logic - Signal Switches, Multiplexers, Decoders
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IDT, Integrated Device Technology Inc
Category Integrated Circuits(ICs)
Family Logic - Signal Switches,Multiplexers,Decoders
Win Source Part Number 181860-QS3257S1X
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian QS3257S1X CAD Model

Description

The QS3257S1X, manufactured by IDT (Integrated Device Technology Inc), is a high-speed CMOS bus exchange switch. It is designed to connect or exchange two independent data buses without significant signal degradation. The low on-resistance and minimal propagation delay make it suitable for high-performance applications where signal integrity is critical. This part belongs to IDT's QuickSwitch family, emphasizing efficient and fast signal switching.

Applications

  • Bus isolation
  • Data routing in communication systems
  • Memory interfacing applications
  • Networking equipment
  • Hot-swapping applications

Features

  • Low On-Resistance: Ensures minimal signal attenuation and distortion. Typically less than 5 Ohms.
  • Fast Switching Speed: Minimizes propagation delay for high-frequency operation. Typical propagation delay is less than 250ps.
  • Bi-Directional Signal Path: Allows data to flow in either direction, enhancing flexibility.
  • Low Power Consumption: CMOS technology contributes to minimal power dissipation.
  • TTL-Compatible Control Inputs: Facilitates easy interface with TTL logic levels.
  • Available in SOIC package: Provides a standard footprint for various applications.

Benefits

  • Improved Signal Integrity: The low on-resistance helps preserve signal quality during switching.
  • Enhanced System Performance: High switching speed allows for fast data transfer and reduced latency.
  • Increased Design Flexibility: The bi-directional feature allows for simpler routing.
  • Reduced Power Consumption: Low power dissipation makes it suitable for portable applications.
  • Easy Integration: TTL-compatible inputs simplify interfacing with other components.
  • Reduced Board Space: SOIC package offers a compact footprint.

Additional Details

The QS3257S1X typically operates from a supply voltage of 3.3V or 5V. Its design allows for minimal signal disturbance during switching operations. Enable and disable controls are typically provided, permitting isolation of specific bus segments when needed. This functionality aids in power management and improved system robustness. The operating temperature usually ranges from -40°C to +85°C.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess