EN
  • EN
  • DE

PI74FCT240TQA

Part No PI74FCT240TQA
Manufacturer IDT, Integrated Device Technology Inc
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 275110-PI74FCT240TQA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI74FCT240TQA CAD Model

Description

The PI74FCT240TQA is an octal buffer/line driver from IDT (Integrated Device Technology). It's part of the FCT (Fast CMOS Technology) family, providing a balance of high-speed operation and low power consumption. The device is designed to improve the performance of memory address drivers, clock drivers, and bus-oriented transmitter/receivers.

Applications

  • Memory Address Drivers: Buffering and driving address lines to memory modules.
  • Clock Drivers: Distributing clock signals throughout a system with minimal skew and distortion.
  • Bus-Oriented Transmitter/Receivers: Interfacing between different bus systems.
  • Data Buffering: Temporarily storing data.
  • Logic Circuits: General-purpose buffer in digital logic.

Features

  • High-Speed Operation: Achieves fast propagation delays due to the FCT technology.
  • Low Power Consumption: Minimizes power dissipation.
  • Octal Configuration: Handles eight independent channels.
  • TTL Compatible Inputs: Interfaces with TTL logic levels.
  • 3-State Outputs: Provides high impedance when disabled for bus isolation.
  • Operating Voltage: Typically operates at 5V.
  • Package Type: Available in SOIC, TSSOP, and other packages.

Benefits

  • Improved Signal Integrity: Buffering prevents signal degradation over long distances.
  • Increased Fan-Out: Drives multiple loads without significant signal loss.
  • Enhanced System Performance: Fast propagation delays minimize delays in data transfer.
  • Reduced Power Consumption: Low power dissipation contributes to energy efficiency.
  • Simplified Interfacing: TTL compatible inputs allow for easy integration.
  • Flexible Bus Management: 3-state outputs enable bus isolation and contention management.

Additional Details

The PI74FCT240TQA features an active low output enable (OE) input. When OE is high, the outputs are disabled and in a high-impedance state. The device's propagation delay is typically in the nanosecond range. This buffer is designed to minimize ground bounce and ensure clean signal transmission. The specific operating temperature range, supply voltage range, and other electrical characteristics are detailed in the datasheet. This part number is often used in telecommunication, industrial and computer applications where speed is important.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
NIKO-SEM
Lowest to $0.4826
NIKO-SEM
Lowest to $0.2189
NIKO-SEM
Lowest to $0.1513
NIKO-SEM
Lowest to $0.1268
Toshiba Semiconductor and Storage
Lowest to $0.2691
NIKO-SEM
Need more? Email Us
NIKO-SEM
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess