EN
  • EN
  • DE

P9147NRGI8

Part No P9147NRGI8
Manufacturer IDT, Integrated Device Technology Inc
Catalog PMIC - Full, Half - Bridge Drivers
Description IC PMIC POWER MODULE 6A 12VFQFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IDT, Integrated Device Technology Inc
Packaging Reel
Output Configuration Half Bridge
Applications Use For General
Interface 2-Wire
Load Type Inductive
Current - Peak Output 6A
Supply Voltage (V) 4.5V ~ 5.5V
Voltage - Load 5.6V ~ 12.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 12-VFDFN Exposed Pad
Supplier Device Package 12-DFN (4x3)
Manufacturer Pack Quantity 4,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807756-P9147NRGI8
Ultra Librarian 3D Model Ultra Librarian P9147NRGI8 CAD Model

Description

The P9147NRGI8 is a highly integrated timing device manufactured by IDT (Integrated Device Technology), now part of Renesas Electronics. This device is primarily used as a clock generator or clock buffer in various electronic systems, providing precise and stable timing signals crucial for system synchronization and performance.

Applications

  • Networking equipment (routers, switches)
  • Data centers
  • High-performance computing systems
  • Wireless infrastructure
  • Test and measurement equipment

Features

  • Multiple output clocks
  • Low phase noise
  • High output frequency
  • Programmable output frequencies
  • Low power consumption
  • Integrated PLL (Phase-Locked Loop)
  • Various output types (e.g., LVDS, LVPECL, HCSL)

Benefits

  • Improved system performance through precise timing
  • Reduced jitter and phase noise for cleaner signals
  • Simplified clock tree design
  • Lower power consumption for energy efficiency
  • Flexibility to support different frequencies and output types
  • Enhanced system reliability

Additional Details

The P9147NRGI8 integrates a PLL (Phase-Locked Loop) that allows for generating multiple output clock signals from a single reference clock. The device supports a variety of output types, including LVDS (Low Voltage Differential Signaling), LVPECL (Low Voltage Positive Emitter Coupled Logic), and HCSL (High-Speed Current Steering Logic), providing flexibility to interface with different types of components. The programmable output frequencies allow designers to tailor the clock signals to the specific requirements of their application.

The device is often used in networking equipment such as routers and switches, where precise timing is critical for high-speed data transmission. It is also used in data centers to synchronize the operation of servers and storage devices. In high-performance computing systems, the P9147NRGI8 helps to ensure that all components operate in sync, maximizing performance. Its low phase noise and jitter characteristics contribute to the overall signal integrity of the system. This clock generator supports a wide range of frequencies suitable for various communication standards. The integrated PLL provides stable and accurate clock signals, essential for reliable system operation.

You May Also Be Interested in

Analog Devices Inc.
ISOLATED HALF-BRIDGE DRIVER / Driver
Lowest to $3.1282
STMicroelectronics
IC HALF BRIDGE DRV 2.5A 48VFQFPN
Lowest to $1.2355
Power Integrations
IC HALF BRIDGE DRV 1.7A INSOP24C
Lowest to $2.6818
Monolithic Power Systems Inc.
Half Bridge Driver Buck Converters NMOS 41-LGA (5x6)
Need more? Email Us
Monolithic Power Systems Inc.
Half Bridge Driver General Purpose Power MOSFET 34-TQFN (6x6)
Need more? Email Us
Sanken
Half Bridge (2) Driver General Purpose Power MOSFET 15-SIP
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRIVER 2.4A 23DIP
Need more? Email Us
Texas Instruments
IC HALF BRIDGE DRIVER 8A 36HSSOP
Lowest to $458.9553
ON Semiconductor
Half Bridge (2) Driver DC Motors, General Purpose Bipolar 8-MSOP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $78.2031 $78.2031
2+ $64.1667 $128.3334
3+ $62.1616 $186.4848
4+ $60.1563 $240.6252
5+ $58.1510 $290.7550
7+ $52.1355 $364.9485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess