The IDTQS3VH251PAG is a high-performance, low-skew 2.5V or 3.3V CMOS clock buffer from Integrated Device Technology (IDT). It is designed to distribute high-speed clock signals with minimal signal degradation. This clock buffer is ideal for applications requiring precise timing and synchronization.
Applications
- Networking equipment
- Telecommunications systems
- Data centers
- High-performance computing
- Clock distribution networks
Features
- Low output skew
- Operating Voltage: 2.5V or 3.3V
- Output Enable (OE) control
- CMOS technology
- High-speed clock distribution
- Available in a compact package
Benefits
- Minimizes clock skew for improved system performance
- Reduces timing uncertainties in high-speed designs
- Enhances overall system reliability
- Simplifies clock distribution network design
- Provides flexibility in voltage selection
Additional Details
The IDTQS3VH251PAG features low output skew, ensuring that clock signals arrive at their destinations at approximately the same time. This is crucial for maintaining data integrity and preventing timing errors in high-speed systems. The device operates at either 2.5V or 3.3V, offering flexibility in voltage selection to accommodate different system requirements. The Output Enable (OE) control allows for disabling the outputs, which can be useful for power management or testing purposes. The use of CMOS technology ensures low power consumption and high noise immunity. This clock buffer is well-suited for various applications where precise timing and synchronization are critical.
Its compact package size makes it easy to integrate into densely populated circuit boards. By minimizing clock skew and reducing timing uncertainties, the IDTQS3VH251PAG helps to improve overall system performance and reliability. The device is designed to meet the demanding requirements of modern high-speed digital systems.