EN
  • EN
  • DE

IDTQS34XVH2245Q3G

Part No IDTQS34XVH2245Q3G
Manufacturer IDT, Integrated Device Technology Inc
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer IDT, Integrated Device Technology Inc
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825708-IDTQS34XVH2245Q3G
Ultra Librarian 3D Model Ultra Librarian IDTQS34XVH2245Q3G CAD Model

Description

The IDTQS34XVH2245Q3G is a high-speed QS34XVH2245 device from IDT (Integrated Device Technology, now part of Renesas). It is a high-bandwidth bus switch designed for high-performance applications where signal integrity and minimal signal degradation are critical. This switch allows for the flexible routing of signals between different buses or devices, improving overall system performance.

Applications

  • High-Speed Data Routing: Enables fast and efficient data transfer in servers, networking equipment, and storage systems.
  • Bus Switching: Used to switch signals between different buses or interfaces, such as PCIe, Ethernet, and memory buses.
  • Signal Isolation: Isolates signals to prevent noise and interference between different parts of the system.
  • Redundant Systems: Implements redundant signal paths for improved system reliability and fault tolerance.

Features

  • High Bandwidth: Supports high-speed data transfer rates, minimizing signal degradation.
  • Low Insertion Loss: Minimizes signal attenuation, ensuring signal integrity.
  • Low Crosstalk: Reduces interference between adjacent signal paths.
  • Bi-Directional Switching: Allows signals to flow in both directions.
  • QFN Package: Compact QFN package for space-constrained applications.

Benefits

  • Improved System Performance: Enhances data transfer rates and reduces latency.
  • Increased Signal Integrity: Minimizes signal degradation, ensuring reliable data transmission.
  • Enhanced System Reliability: Provides redundant signal paths for improved fault tolerance.
  • Flexible Signal Routing: Allows for the dynamic configuration of signal paths.

Additional Details

The IDTQS34XVH2245Q3G features a QFN package, making it suitable for dense PCB layouts. It operates over a wide temperature range. The device is characterized by its low insertion loss, return loss, and crosstalk parameters, which are critical for maintaining signal integrity in high-speed applications. Detailed specifications, including voltage levels, switching speeds, and pinout information, are available in the IDT datasheet for this product.

You May Also Be Interested in

Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess