EN
  • EN
  • DE

IDT90E25PYGI

Part No IDT90E25PYGI
Manufacturer IDT, Integrated Device Technology Inc
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer IDT, Integrated Device Technology Inc
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825701-IDT90E25PYGI
Ultra Librarian 3D Model Ultra Librarian IDT90E25PYGI CAD Model

Description

The IDT90E25PYGI is a specialized integrated circuit from IDT (Integrated Device Technology), designed for high-performance applications requiring precise timing and synchronization. While specific details on its exact functionality are limited, it's likely a critical component in systems demanding low-latency and accurate data transmission.

Applications

  • Networking equipment: Routers, switches, and network interface cards (NICs).
  • Telecommunications infrastructure: Base stations and optical transport networks (OTNs).
  • High-performance computing (HPC) systems: Servers and data centers.
  • Industrial automation: Control systems and robotics.
  • Test and measurement equipment: Oscilloscopes and signal analyzers.

Features

  • High-speed data transfer capabilities.
  • Low latency operation for real-time performance.
  • Precision timing synchronization.
  • Advanced power management features for efficiency.
  • Compact package design for space-constrained applications.

Benefits

  • Improved system performance due to reduced latency.
  • Enhanced data integrity through accurate timing synchronization.
  • Increased energy efficiency with advanced power management.
  • Reduced board space requirements due to compact package.
  • Reliable operation in demanding environments.

Additional Details

Due to the proprietary nature of specialized ICs like the IDT90E25PYGI, detailed technical specifications are typically available only through official datasheets and documentation from IDT. It's crucial to consult these resources for complete and accurate information regarding electrical characteristics, timing parameters, and application guidelines. The device is likely manufactured using advanced semiconductor processes to achieve its high performance. It may incorporate features like clock and data recovery (CDR) circuits, phase-locked loops (PLLs), and other specialized blocks tailored to its intended application.

You May Also Be Interested in

Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess