EN
  • EN
  • DE

IDT8T49N006A-057NLGI8

Part No IDT8T49N006A-057NLGI8
Manufacturer IDT, Integrated Device Technology Inc
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer IDT, Integrated Device Technology Inc
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825700-IDT8T49N006A-057NLGI8
Ultra Librarian 3D Model Ultra Librarian IDT8T49N006A-057NLGI8 CAD Model

Description

The IDT8T49N006A-057NLGI8 is a high-performance clock generator from Integrated Device Technology (IDT), now Renesas Electronics. This device is designed for a wide range of applications requiring precise and stable clock signals. It is part of IDT's VersaClock 6 family, known for its flexibility and programmability.

Applications:

  • Networking equipment: Routers, switches, and other networking infrastructure components.
  • Data centers: Servers, storage systems, and other high-performance computing platforms.
  • Telecommunications equipment: Base stations, wireless communication systems, and other telecom applications.
  • Industrial automation: Programmable logic controllers (PLCs), industrial PCs, and other automation systems.
  • Test and measurement equipment: Oscilloscopes, signal generators, and other precision instruments.

Features:

  • VersaClock 6 Programmability: Highly configurable outputs and frequencies to suit various application needs.
  • Low Jitter Performance: Excellent jitter performance ensures clean clock signals, critical for high-speed data transmission and processing.
  • Multiple Output Clocks: Supports multiple independent clock outputs with configurable frequencies.
  • Integrated PLL: Incorporates a Phase-Locked Loop (PLL) for frequency multiplication and jitter attenuation.
  • Supply Voltage: Typically operates on a 3.3V power supply.
  • Package: Available in a compact package for space-constrained applications.
  • Frequency Range: Wide frequency range support, allowing for diverse clocking requirements.

Benefits:

  • Improved System Performance: The low jitter and stable clock signals contribute to improved overall system performance.
  • Flexibility and Adaptability: The programmable nature of the VersaClock 6 family allows for easy adaptation to different application requirements.
  • Reduced BOM Cost: Integration of multiple clock functions into a single chip reduces the bill of materials (BOM) cost.
  • Simplified Design: The integrated PLL and configurable outputs simplify the clock tree design process.
  • Enhanced Reliability: High-quality manufacturing and stringent testing ensure reliable operation in demanding environments.

Additional Details:

The IDT8T49N006A-057NLGI8 features advanced clock management capabilities, including fine-tuning of output frequencies and skew control. It supports various clock output formats, such as LVPECL, LVDS, and HCSL, offering flexibility in interfacing with different system components. The device also incorporates power management features to minimize power consumption. This clock generator is designed to meet the stringent requirements of modern high-speed digital systems, providing a robust and reliable clocking solution.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 28VQFN
Lowest to $129.7284
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32TQFP
Lowest to $16.0074
IDT, Integrated Device Technology Inc
IC VERSACLOCK SYNTHESIZER 8-SOIC
Lowest to $8.6290
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $4.5905
IDT, Integrated Device Technology Inc
IC VCXO 3.3V 12-36MHZ 6-TSOT
Lowest to $0.3128
IDT, Integrated Device Technology Inc
IC NETWORKING SYSTEM CLK 20-SSOP
Need more? Email Us
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Lowest to $28.5216
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 167MHZ 10DFN
Lowest to $2.6115
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $3.7836

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess