The IDT74FCT3807DQGI8 is a high-performance clock buffer/driver manufactured by IDT (Integrated Device Technology). It is designed to distribute high-frequency clock signals with minimal skew and jitter, making it suitable for demanding timing applications. This device belongs to the FCT (Fast CMOS Technology) family, offering a balance between speed and power consumption.
Applications
- Clock distribution in high-speed digital systems
- Networking equipment
- Servers and workstations
- ATE (Automated Test Equipment)
- Telecommunications infrastructure
Features
- Low skew outputs: Ensures minimal timing differences between output signals.
- Low jitter: Maintains signal integrity and minimizes timing uncertainty.
- High-frequency operation: Supports high-speed clock signals.
- Multiple outputs: Provides multiple copies of the input clock signal for distribution.
- 3.3V power supply operation: Compatible with standard logic levels.
- Advanced CMOS technology: Offers a balance between speed and power consumption.
Benefits
- Improved system timing accuracy: Low skew and jitter enhance the precision of clock signals.
- Enhanced signal integrity: Minimizes signal degradation and ensures reliable clock distribution.
- Flexibility in clock distribution: Multiple outputs simplify the design of clock networks.
- Reduced system complexity: Integrated buffer simplifies clock distribution.
Additional Details
The IDT74FCT3807DQGI8 is typically packaged in a QSOP (Quarter Small Outline Package). The device is characterized by its low propagation delay and its ability to drive multiple transmission lines. The specific number of outputs and the maximum operating frequency vary depending on the specific version of the device. This clock buffer is commonly used in applications where precise clock synchronization is crucial for proper system operation. The 'DQGI8' suffix typically indicates specific packaging and temperature range options. Detailed specifications can be found in the product datasheet. It is designed to be RoHS compliant.