EN
  • EN
  • DE

IDT74FCT16245CTPVG

Part No IDT74FCT16245CTPVG
Manufacturer IDT, Integrated Device Technology Inc
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer IDT, Integrated Device Technology Inc
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825674-IDT74FCT16245CTPVG
Ultra Librarian 3D Model Ultra Librarian IDT74FCT16245CTPVG CAD Model

Description

The IDT74FCT16245CTPVG is a 16-bit bidirectional transceiver from IDT (Integrated Device Technology). This device is designed for high-speed data transmission in bus-oriented applications. It features low propagation delay and high drive capability, making it suitable for demanding applications where signal integrity and performance are critical. The TPVG package is a thin profile, very fine pitch package that saves board space.

Applications

  • High-speed data buses: Used in computer systems, servers, and networking equipment to buffer and transmit data across buses.
  • Memory interface: Provides buffering and isolation between memory controllers and memory devices.
  • Digital signal processing (DSP) systems: Enables high-speed data transfer between DSP processors and peripherals.
  • Networking equipment: Used in routers, switches, and other networking devices to buffer and transmit data packets.
  • Industrial automation: Employed in programmable logic controllers (PLCs) and other industrial control systems for data acquisition and control.

Features

  • 16-bit bidirectional transceiver: Allows for data transmission in both directions.
  • Low propagation delay: Ensures fast data transfer and minimal signal distortion.
  • High drive capability: Enables the device to drive heavily loaded buses.
  • TTL-compatible inputs: Facilitates easy interfacing with TTL logic.
  • 3-state outputs: Allows for bus isolation and multiple devices sharing the same bus.
  • Power-down mode: Reduces power consumption when the device is not actively transmitting data.
  • Thin profile package: Saves board space in compact designs.

Benefits

  • Improved data transfer rates: Enables faster communication between system components.
  • Enhanced signal integrity: Reduces signal reflections and noise.
  • Reduced power consumption: Minimizes energy usage.
  • Increased system reliability: Provides robust performance and protection against signal degradation.
  • Simplified system design: Facilitates easier integration into existing systems.

Additional Details

The IDT74FCT16245CTPVG operates from a 3.3V power supply and supports a wide range of operating temperatures. It features a typical propagation delay of less than 5ns and can drive up to 64mA of current. The device is available in a variety of packages to suit different application requirements. It is commonly used in applications requiring high-speed data transfer, low power consumption, and high reliability. The transceiver is designed to meet industry standards for electromagnetic compatibility (EMC) and electrostatic discharge (ESD) protection. Its high drive capability ensures that signals are transmitted cleanly and accurately, even over long distances or heavily loaded buses. The device also includes built-in protection circuitry to prevent damage from overvoltage and overcurrent conditions.

You May Also Be Interested in

American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9516 $61.8540
150+ $0.7809 $117.1350
230+ $0.7564 $173.9720
320+ $0.7320 $234.2400
410+ $0.7077 $290.1570
550+ $0.6345 $348.9750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess