EN
  • EN
  • DE

AD1988AJCPZ

Part No AD1988AJCPZ
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Description High Definition Audio SoundMAX Codec / General Purpose Audio Codec 6ADC / 10DAC Ch 48-Pin LFCSP EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - CODECs
Manufacturer Analog Devices Inc.
Win Source Part Number 171061-AD1988AJCPZ
Popularity Medium
Supply and Demand Status Limited
Family Name AD1988
Introduction Date October 01, 2006
ECCN EAR99
Country of Origin Singapore
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD1988AJCPZ CAD Model

Description

AD1988AJCPZ SoundMAX® Audio Processor

The AD1988AJCPZ is an advanced audio codec from Analog Devices Inc., part of the acclaimed SoundMAX® product line, designed to deliver high-quality audio performance for consumer electronics. This integrated circuit is engineered to provide superior sound clarity and fidelity, making it an ideal choice for a wide range of audio applications, including personal computers, gaming consoles, and home entertainment systems.

Key Features:

  • High-Definition Audio: The AD1988AJCPZ supports high-definition audio standards, ensuring crisp and clear sound reproduction that can satisfy even the most demanding audiophiles.
  • Multi-Streaming: With its multi-streaming capabilities, this audio processor allows users to enjoy different audio content in multiple zones simultaneously.
  • Dolby® Home Theater: It is compatible with Dolby Home Theater technologies, providing a rich, cinematic audio experience for movies, music, and games.
  • SoundMAX® Software: The codec comes with SoundMAX software that offers various sound enhancement technologies and easy-to-use interfaces for sound customization.
  • Energy Efficient: Designed with power efficiency in mind, the AD1988AJCPZ helps reduce the overall power consumption of the system it's integrated into.

Technical Specifications:

  • Audio Channels: Supports up to 10 channels of audio output.
  • Resolution: Provides 24-bit resolution for high-fidelity sound.
  • Sampling Rate: Offers a maximum sampling rate of 192 kHz, enabling detailed and nuanced audio playback.
  • Interface: Features an easy-to-integrate interface compatible with most computing platforms.

The AD1988AJCPZ by Analog Devices Inc. stands out as a versatile and high-quality audio solution. Whether you're building a high-performance PC, setting up a home theater, or creating an immersive gaming setup, this audio processor is designed to elevate the auditory experience with its exceptional sound quality and robust feature set.

You May Also Be Interested in

ams
Lowest to $3.2687
Nuvoton Technology Corporation of America
24-bit Stereo Audio Codec with Speaker Driver | IC STER AUDIO CODEC 24BIT 32-QFN
Lowest to $1.5650
AKM Semiconductor Inc.
Lowest to $6.5292
AKM Semiconductor Inc.
IC CODEC 16BIT 48LQFP
Need more? Email Us
AKM Semiconductor Inc.
General Purpose Audio Codec 1ADC / 1DAC Ch 52-Pin QFN
Lowest to $47.6345
AKM Semiconductor Inc.
IC STEREO CODEC 16BIT 16TSSOP
Lowest to $1.7417
ams
IC CODEC AFE AUDIO STER 64-CABGA
Lowest to $3.2687
AKM Semiconductor Inc.
Lowest to $5.3111
Cirrus Logic Inc.
24-Bit, 192 kHz Stereo Audio CODEC
Lowest to $7.3955

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.2040 $60.8760
44+ $2.6288 $115.6672
69+ $2.5468 $175.7292
94+ $2.4648 $231.6912
122+ $2.3828 $290.7016
163+ $2.1356 $348.1028
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess