EN
  • EN
  • DE

IDT72T1855L6-7BB

Part No IDT72T1855L6-7BB
Manufacturer IDT, Integrated Device Technology Inc
Catalog Logic - FIFOs Memory
Description 2.5 VOLT HIGH-SPEED TeraSync FIFO 18-BIT/9-BIT CONFIGURATIONS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1184783-IDT72T1855L6-7BB
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT72T1855L6-7BB CAD Model

Description

The IDT72T1855L6-7BB is a high-speed, high-density Synchronous FIFO (First-In, First-Out) memory device from IDT (Integrated Device Technology). This FIFO is designed to provide temporary storage of data, allowing data transfer between systems operating at different clock speeds or with asynchronous data rates.

Applications:

  • Networking Equipment: Used in routers, switches, and other networking devices for buffering data packets.
  • Data Communications: Employed in communication systems for asynchronous data transfer.
  • Video Processing: Utilized in video processing applications for frame buffering and synchronization.
  • Digital Signal Processing (DSP): Used in DSP systems for data buffering and rate matching.
  • ATE (Automated Test Equipment): Found in ATE systems for data buffering and test pattern storage.
  • Medical Imaging: Used in medical imaging equipment for image processing and storage.

Features:

  • High-Speed Operation: Supports clock frequencies up to 143 MHz.
  • High Density: Provides a storage capacity of 16,384 x 18 bits (294,912 bits).
  • Synchronous Operation: All data transfers are synchronized to the clock input.
  • First-In, First-Out (FIFO) Architecture: Ensures data is retrieved in the same order it was written.
  • Empty, Full, and Half-Full Flags: Provides status indicators for FIFO occupancy.
  • Programmable Flags: Allows customization of flag thresholds.
  • Retransmit Capability: Enables retransmission of data.
  • Input/Output Enable Controls: Provides control over data input and output.
  • Power-Down Mode: Reduces power consumption when the FIFO is not actively being used.
  • 3.3V Power Supply: Operates on a 3.3V power supply.

Benefits:

  • High Performance: Enables fast data transfer rates.
  • Large Storage Capacity: Provides ample buffering capacity for data streams.
  • Asynchronous Data Transfer: Facilitates data transfer between systems with different clock speeds.
  • Simplified System Design: Simplifies system design by providing a ready-to-use FIFO solution.
  • Reduced Latency: Minimizes data latency in data transfer applications.
  • Improved System Reliability: Enhances system reliability by providing data buffering and synchronization.

Additional Details:

The IDT72T1855L6-7BB is a synchronous FIFO that operates on a 3.3V power supply. It is designed to provide high-speed, high-density data buffering for a wide range of applications. The device includes status flags to indicate FIFO occupancy, and programmable flags that allow customization of flag thresholds. It also features a retransmit capability, input/output enable controls, and a power-down mode to reduce power consumption. The FIFO is available in a BGA (Ball Grid Array) package.

You May Also Be Interested in

Texas Instruments
256 × 18 LOW-POWER FIRST-IN, FIRST-OUT MEMORY | IC MEMORY FIFO 256X18 56-SSOP
Need more? Email Us
Renesas Electronics America
FIFO, 1KX9, 10ns, Synchronous, CMOS, PQFP64
Need more? Email Us
Cypress Semiconductor Corp
IC DEEP SYNC FIFO 8KX18 64LQFP / FIFO Mem Sync Dual Depth/Width Uni-Dir 8K x 18 64-Pin TQFP Tray
Need more? Email Us
Rochester Electronics
FIFO, 256X18, 13NS, SYNCHRONOUS
Need more? Email Us
Texas Instruments
512 × 18 × 2 CLOCKED BIDIRECTIONAL FIRST-IN, FIRST-OUT MEMORY | IC SYNC FIFO MEM 512X18X2 80LQFP
Need more? Email Us
Renesas Electronics America
IC FIFO SYNC II 3.3V 80-TQFP / Synchronous FIFO 288K (16K x 18)(32K x 9) Uni-Directional 100MHz 6.5ns 80-TQFP (14x14)
Lowest to $103.6518
NXP / Nexperia
IC 4X16 FIFO REGISTER 16-SOIC / Asynchronous FIFO 64 (16 x 4) Uni-Directional 28MHz 40ns 16-SO
Lowest to $0.4897
Cypress Semiconductor Corp
IC ASYNC FIFO MEM 2KX9 32-PLCC
Lowest to $8.2086
Renesas Electronics America
IC FIFO SUPERSYNCII 6NS 80TQFP / Synchronous FIFO 4.5M (256K x 18)(512K x 9) Uni-Directional 166MHz 4ns 80-TQFP (14x14)
Lowest to $586.4662

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess