EN
  • EN
  • DE

IDT71V3576S133PFG8

Part No IDT71V3576S133PFG8
Manufacturer IDT, Integrated Device Technology Inc
Catalog Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1228+
Reference case TQFP
Manufacturer IDT, Integrated Device Technology Inc
Manufacturer Homepage www.idt.com
Win Source Part Number 723937-IDT71V3576S133PFG8
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT71V3576S133PFG8 CAD Model

Description

The IDT71V3576S133PFG8 is a high-speed synchronous Static RAM (SSRAM) device manufactured by IDT (Integrated Device Technology). It is designed to provide fast data access and low latency for demanding applications.

Applications

  • Networking equipment (routers, switches, line cards).
  • Telecommunications systems.
  • High-performance computing.
  • Digital signal processing (DSP).
  • Cache memory.
  • Image processing.

Features

  • High-Speed Access Time: Offers a fast access time of 133 MHz for rapid data retrieval.
  • Synchronous Operation: Operates synchronously with a system clock, simplifying system design.
  • Burst Counter: Supports burst mode operations for efficient data transfer.
  • Internal Pipelineing: Improves performance by overlapping operations.
  • Low Power Consumption: Reduces power consumption for energy-efficient applications.
  • Available in various package options: Offers flexibility in board design.
  • Operating Temperature: Wide operating temperature range suitable for various applications.

Benefits

  • Enhances system performance with high-speed data access.
  • Simplifies system design with synchronous operation.
  • Increases data throughput with burst mode operations.
  • Reduces power consumption, extending battery life in portable applications.
  • Ensures reliable performance in demanding environments.

Additional Details: The IDT71V3576S133PFG8 uses a specific memory organization and is available in a fine-pitch package. Its power supply voltage and operating temperature range contribute to its overall performance. Datasheets detail the specific read and write cycle timing, input capacitances, and output drive characteristics.

You May Also Be Interested in

Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8SOIC
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8MSOP
Lowest to $1.4552
Maxim Integrated
Lowest to $2.0374
Microchip Technology
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.3848 $68.3088
13+ $9.3416 $121.4408
20+ $9.0494 $180.9880
27+ $8.7572 $236.4444
35+ $8.4662 $296.3170
46+ $7.5907 $349.1722
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess