The IDT71V016SA15PHGI is a high-speed 1M-Bit Static RAM (SRAM) organized as 64K x 16. It's designed and manufactured by IDT (Integrated Device Technology), now part of Renesas Electronics. This SRAM is well-suited for applications that require fast access times and low power consumption.
Applications
- Cache Memory
- High-Speed Data Buffers
- Networking Equipment
- Digital Signal Processing (DSP) Systems
- Embedded Systems
Features
- High-Speed Access Time: 15ns access time
- Low Power Consumption
- Single 3.3V Power Supply
- Fully Static Operation: No clock or refresh required
- Tri-State Output
- Available in a Plastic Package (TSOP)
Benefits
- Fast Data Access: The 15ns access time enables rapid data retrieval and processing, enhancing system performance.
- Reduced Power Consumption: Low power consumption minimizes energy requirements, making it suitable for battery-powered devices and energy-efficient systems.
- Simplified System Design: The single 3.3V power supply simplifies power supply design and reduces system complexity.
- Easy Integration: Fully static operation eliminates the need for external clock or refresh circuits, simplifying integration into various systems.
- Flexible Data Handling: The tri-state output allows for easy sharing of data lines, enabling flexible data handling in complex systems.
- Compact Form Factor: The TSOP package provides a compact form factor, allowing for space-saving designs in embedded systems and other applications.
Additional Details
The IDT71V016SA15PHGI typically operates with a 3.3V power supply and features a typical operating current in the mA range. The device's tri-state output enables multiple devices to share the same data bus. It is commonly used in applications requiring high bandwidth and low latency, such as cache memory in processors and high-speed data buffers in networking equipment. The device operates over a wide temperature range.
Proper decoupling capacitors should be used close to the power supply pins to minimize noise and ensure stable operation. The datasheet provides detailed information on timing characteristics, power consumption, and package dimensions. The IDT71V016SA15PHGI is a reliable and high-performance SRAM solution for various applications, providing fast data access, low power consumption, and easy integration.