EN
  • EN
  • DE

IDT7134SA70P

Part No IDT7134SA70P
Manufacturer IDT, Integrated Device Technology Inc
Catalog Memory
Description HIGH-SPEED 4K x 8 DUAL-PORT STATIC RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1184448-IDT7134SA70P
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT7134SA70P CAD Model

Description

The IDT7134SA70P is a high-speed Static RAM (SRAM) manufactured by Integrated Device Technology (IDT). This SRAM is engineered for applications demanding fast access times coupled with reliable data storage capabilities. It finds common usage in systems where rapid data retrieval and storage are of utmost importance, such as in cache memory implementations, high-speed data acquisition systems, and digital signal processing environments. The device strikes a balance between speed and robustness, making it suitable for a diverse array of applications.

Applications:

  • Cache Memory Systems: Employs in CPUs and various processors to furnish swift access to frequently utilized data, thereby optimizing overall system performance.
  • High-Speed Data Acquisition: Deployed in data logging and instrumentation systems, especially where rapid data capture is a critical requirement.
  • Digital Signal Processing (DSP): Serves as fast memory for real-time signal processing applications, enhancing system responsiveness and efficiency.
  • Networking Equipment: Integrates into routers and switches, facilitating packet buffering and forwarding to ensure smooth data flow.
  • Embedded Systems: Ideally suited for applications demanding fast and reliable memory operations within space-constrained environments, maximizing resource utilization.

Features:

  • Fast Access Time: Delivers an access time of 70ns, enabling expeditious data retrieval for faster system-level operations.
  • High-Speed Operation: Specifically designed for high-performance applications requiring rapid read and write cycles, ensuring streamlined data processing.
  • Low Power Consumption: Efficiently reduces energy consumption in battery-operated or energy-sensitive system designs, prolonging operational lifespan.
  • TTL-Compatible Inputs and Outputs: Facilitates straightforward interfacing with other digital components, simplifying the integration process.
  • 3-State Output: Allows for simplified connectivity to a shared bus, enabling more efficient and versatile memory management capabilities.

Benefits:

  • Improved System Performance: Contributes significantly to enhanced system speed and efficiency through its rapid access times, leading to improved throughput.
  • Reduced Latency: Effectively minimizes delays during data retrieval processes, resulting in enhanced responsiveness and accelerated data processing.
  • Lower Power Consumption: Facilitates energy savings and extends the operational duration of battery-dependent devices, optimizing energy efficiency.
  • Simplified Integration: Streamlines the incorporation of the SRAM into existing digital circuits, reducing the complexity and effort associated with system design.
  • Enhanced Reliability: Offers dependable and stable data storage solutions, ensuring consistency and accuracy in performance.

Additional Details:

The IDT7134SA70P is organized with a configuration of 16K x 4 bits, providing a total storage capacity of 64 kilobits. It typically operates using a single 5V power supply. The device is commonly available in a plastic DIP (Dual In-line Package), which facilitates ease of prototyping and integration within existing electronic systems. Its standard operating temperature range spans from 0°C to 70°C, making it suitable for many common operational environments. Proper selection of decoupling capacitors is recommended to minimize noise and ensure stable operating conditions.

This particular SRAM is especially beneficial in scenarios where both speed and dependability are paramount. Its rapid access time, combined with a robust design, establishes it as a preferred choice for critical memory applications across diverse electronic systems. Careful attention to power supply decoupling and signal integrity maintenance is essential to achieve optimal performance and ensure long-term reliability.

You May Also Be Interested in

Microchip Technology
Lowest to $2.8013
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
IC EEPROM 1KBIT 1-WIRE 6UCSPR
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
Lowest to $2.0374
Microchip Technology
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8DIP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess