The 74LVC2G126HD4-7 from Diodes Incorporated is a high-performance, dual non-inverting buffer/line driver with 3-state outputs, which belongs to the 74LVC family of low-voltage CMOS logic integrated circuits. This product is designed for use in 1.65V to 5.5V VCC operation, making it suitable for interfacing with both 3.3V and 5V systems. This versatility ensures that the 74LVC2G126HD4-7 can be integrated into a wide range of applications, from modern mixed-voltage systems to legacy logic interfacing.
Featuring two independent line drivers, each with its own output enable (OE) input, the device allows for control over the transmission of data through each buffer. When OE is low, the device passes the input (A) to the output (Y). Conversely, when OE is high, the output is in a high-impedance state, effectively disconnecting the output from the circuit, which is ideal for bus-oriented systems.
The 74LVC2G126HD4-7 is characterized for operation from -40°C to +125°C, ensuring reliable performance across a wide temperature range, suitable for industrial and automotive applications. Additionally, the device is fabricated with an advanced CMOS technology to achieve high-speed operation while maintaining low power dissipation.
Key features of the 74LVC2G126HD4-7 include:
- 5V tolerant inputs for interfacing with 5V logic levels without damage.
- Low static power consumption, with ICC of 10µA max.
- High-impedance when VCC is at 0V.
- Low noise overshoot and undershoot <10% of VCC.
- ESD protection exceeds JESD 22.
The device comes in a small 8-pin DFN2020 package (Type D4), which is lead-free (RoHS compliant), halogen-free, and designed with the smallest footprint to save space on the printed circuit board (PCB), making it ideal for space-constrained applications.
Whether you are designing a complex digital system or simply need a reliable buffer/line driver, the 74LVC2G126HD4-7 from Diodes Incorporated offers a perfect blend of power efficiency, high-speed operation, and robust environmental tolerance, making it a smart choice for your circuit design needs.