EN
  • EN
  • DE

IDT7132SA100P

Part No IDT7132SA100P
Manufacturer IDT, Integrated Device Technology Inc
Catalog Memory
Description HIGH-SPEED 2K x 8 DUAL-PORT STATIC RAM WITH INTERRUPTS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1184395-IDT7132SA100P
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT7132SA100P CAD Model

Description

The IDT7132SA100P is a high-speed, low-power asynchronous dual-port static RAM (SRAM) manufactured by Integrated Device Technology (IDT). This device provides simultaneous access to a common memory array from two independent ports, facilitating efficient interprocessor communication and data sharing in a variety of applications.

Applications

  • Interprocessor Communication: Used in systems where two processors need to share data quickly and efficiently.
  • Data Buffering: Employed as a buffer between systems operating at different speeds.
  • Real-Time Data Acquisition: Facilitates the capture and processing of real-time data by multiple processors concurrently.
  • Signal Processing: Used in signal processing applications where data needs to be accessed and processed by multiple processing units.
  • Networking Equipment: Found in network switches and routers for fast packet buffering and forwarding.

Features

  • High-Speed Access: Offers a fast access time of 100ns, enabling rapid data retrieval and storage.
  • Asynchronous Operation: Operates asynchronously, simplifying system design and eliminating the need for complex clock synchronization.
  • Dual-Port Architecture: Allows simultaneous and independent access from two ports, improving system throughput.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered and energy-sensitive applications.
  • Interrupt Flags: Provides interrupt flags to signal data availability or status changes to the processors.
  • On-Chip Arbitration Logic: Includes on-chip arbitration logic to resolve simultaneous access conflicts.
  • TTL-Compatible Inputs and Outputs: Compatible with standard TTL logic levels, simplifying interfacing with other system components.

Benefits

  • Increased System Throughput: Dual-port architecture enables simultaneous access, resulting in improved system performance and throughput.
  • Simplified System Design: Asynchronous operation and TTL compatibility simplifies system design and reduces the need for complex interface circuitry.
  • Efficient Interprocessor Communication: Facilitates fast and reliable interprocessor communication, enabling efficient data sharing and coordination.
  • Reduced Power Consumption: Low power consumption extends battery life and reduces overall system power requirements.
  • Real-Time Performance: High-speed access and dual-port operation enable real-time data acquisition and processing.

Additional Details

The IDT7132SA100P is typically available in a plastic DIP package. It operates over a standard commercial temperature range. The device requires a single 5V power supply. The memory array size is 2K x 8 bits. This SRAM provides a cost-effective solution for applications requiring high-speed, low-power, and dual-port access capabilities. Its asynchronous operation and on-chip arbitration logic ensure reliable data access and minimal system overhead.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8SOIC
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8DIP
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.3578 $90.7156
4+ $37.2166 $148.8664
5+ $36.0537 $180.2685
7+ $34.8907 $244.2349
9+ $33.7276 $303.5484
12+ $30.2386 $362.8632
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess