EN
  • EN
  • DE

IDT7130LA55CB

Part No IDT7130LA55CB
Manufacturer IDT, Integrated Device Technology Inc
Catalog Memory
Description HIGH-SPEED 1K x 8 DUAL-PORT STATIC RAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1184353-IDT7130LA55CB
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT7130LA55CB CAD Model

Description

The IDT7130LA55CB is a high-speed 1K x 8 Dual-Port Static RAM (SRAM) device manufactured by Integrated Device Technology (IDT). This SRAM is designed to provide simultaneous access to memory locations from two independent ports. This makes it suitable for applications requiring high bandwidth and concurrent data access.

Applications:

  • Networking equipment
  • Telecommunications systems
  • Image processing
  • Video processing
  • Shared memory in multiprocessing systems

Features:

  • High-speed access time: 55ns
  • Dual-port operation: Allows simultaneous reads and writes from two independent ports
  • 1K x 8 memory organization
  • Interrupt Flag provides indication of flag register status
  • Busy Flag provides indication that the port is busy
  • On-chip arbitration logic
  • Low power consumption
  • Available in a ceramic DIP package

Benefits:

  • Enables high-performance data transfer and processing due to fast access times.
  • Facilitates concurrent data access, improving system throughput and efficiency.
  • Simplifies system design with on-chip arbitration logic.
  • Reduces overall system power consumption, making it suitable for energy-efficient applications.

Additional Details:

The IDT7130LA55CB is designed with on-chip arbitration logic to resolve conflicts when both ports attempt to access the same memory location simultaneously. This feature simplifies system design and ensures data integrity. The dual-port architecture allows for true concurrent operation, enabling high-speed data transfer and processing. Interrupts and busy flags aid in indicating the status of the read and write operations.

This device is commonly used in applications where data needs to be accessed and processed quickly and efficiently. Its dual-port capability makes it particularly well-suited for networking and telecommunications systems, where multiple processors or controllers need to access shared memory resources.

You May Also Be Interested in

Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8MSOP
Lowest to $1.4552
Microchip Technology
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8SOIC
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8SOIC
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess