EN
  • EN
  • DE

IDT71256SA25YG

Part No IDT71256SA25YG
Manufacturer IDT, Integrated Device Technology Inc
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer IDT, Integrated Device Technology Inc
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825656-IDT71256SA25YG
Ultra Librarian 3D Model Ultra Librarian IDT71256SA25YG CAD Model

Description

The IDT71256SA25YG is a high-speed 32K x 8 Static RAM (SRAM) manufactured by Integrated Device Technology (IDT). This memory device is designed for applications requiring fast access times and moderate storage capacity. The 'SA25' likely indicates a speed grade, typically representing an access time of 25ns. The YG likely designates a specific package or temperature range.

Applications

  • Cache memory
  • Buffer memory
  • High-speed data acquisition systems
  • Digital signal processing (DSP)
  • Embedded systems requiring fast RAM
  • Network routers and switches
  • Graphics cards

Features

  • Organization: 32K x 8 (256K bits)
  • Access Time: 25ns (as indicated by 'SA25')
  • Supply Voltage: Typically 5V
  • Low Power Consumption: CMOS technology for efficient power usage
  • Three-State Output: Allows for easy memory expansion
  • Equal Access and Cycle Times: Simplifies system timing
  • Fully Static Operation: No clock or refresh required
  • Package: Typically SOJ (Small Outline J-Lead) or similar for surface mounting
  • Operating Temperature: Standard commercial or industrial temperature range options

Benefits

  • High-Speed Access: Fast access times enable quick data retrieval and storage.
  • Simplified System Design: Static operation eliminates the need for complex refresh circuitry.
  • Low Power Consumption: Reduces overall system power requirements.
  • Easy Memory Expansion: Three-state outputs simplify memory array design.
  • Increased System Performance: Enhances system responsiveness and throughput.
  • Reliable Data Storage: Provides stable and reliable data retention.

Additional Details

The IDT71256SA25YG offers equal access and cycle times, simplifying timing considerations in system design. The three-state output enables easy memory expansion by allowing multiple SRAM chips to share a common data bus. Proper power supply decoupling is crucial for stable operation and minimizing noise. Consult the IDT datasheet for detailed electrical characteristics, timing diagrams, and package dimensions. The 'YG' designation may indicate a specific temperature range or lead finish; refer to the datasheet for precise information. This SRAM is suitable for applications where speed and simplicity are critical design considerations.

You May Also Be Interested in

Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3113 $63.1130
23+ $5.1786 $119.1078
35+ $5.0168 $175.5880
48+ $4.8549 $233.0352
62+ $4.6930 $290.9660
83+ $4.2076 $349.2308
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,010 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess