EN
  • EN
  • DE

AD8180ARZ-R7

Part No AD8180ARZ-R7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches - Special Purpose
Description IC MULTIPLEXER 2X1 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Applications Video
Number of Channels 1
Dual Supply Voltage(V±) ±4 V to 6 V
-3db Bandwidth 930MHz
Features Buffered
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 077188-AD8180ARZ-R7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8180ARZ-R7 CAD Model

Description

Analog Devices Inc. AD8180ARZ-R7 High-Speed Video Multiplexer

The AD8180ARZ-R7 from Analog Devices Inc. is a high-performance, single-supply, 3-channel video multiplexer, offering exceptional video signal switching capabilities. This component is designed for a variety of applications that require the routing of high-speed video and other analog signals, including broadcasting equipment, security systems, and professional video editing suites.

With its wide bandwidth of 700 MHz at a gain of +2, the AD8180ARZ-R7 ensures minimal signal degradation, making it suitable for high-definition video signals. The fast switching speed of 9 ns, along with a low crosstalk of -83 dB at 5 MHz, makes it an excellent choice for applications where multiple video feeds need to be switched quickly and cleanly between different channels or sources.

The device operates from a single +5 V supply, simplifying power management within the system. It features a high off-isolation of -80 dB at 5 MHz, which prevents signal leakage between channels when they are not selected. Additionally, the AD8180ARZ-R7 has a low quiescent current of 15 mA, contributing to energy efficiency in the end application.

For ease of integration, the AD8180ARZ-R7 is available in a compact 16-lead SOIC package, with the R7 suffix indicating it is provided in a tape and reel form, which is ideal for automated manufacturing processes. The device also includes a disable feature that reduces the current consumption and places the outputs into a high-impedance state, further enhancing its flexibility in power-sensitive designs.

Engineered for reliability and performance, the AD8180ARZ-R7 is characterized for operation over the extended industrial temperature range of -40°C to +85°C. Its robust design and adherence to the stringent quality standards of Analog Devices Inc. make it a dependable choice for mission-critical applications where consistent performance is non-negotiable.

Whether you're designing a complex video routing system or simply need a reliable way to switch between multiple analog signal sources, the AD8180ARZ-R7 offers the performance and quality that professionals have come to expect from Analog Devices Inc.

You May Also Be Interested in

Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 676FCBGA
Lowest to $72.1805
Renesas Electronics America
IC MUX STEREO 2:1 CD/MP3 16-TQFN
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Microchip Technology
IC SWITCH SPST 50MHZ 48LQFP
Need more? Email Us
Maxim Integrated
IC AUD/VID SWITCH SPI SER 16QSOP
Need more? Email Us
Intersil
SPDT, 2 FUNC, PQCC10
Need more? Email Us
Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us
Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8956 $53.0604
19+ $5.5224 $104.9256
29+ $5.3359 $154.7411
41+ $4.9627 $203.4707
53+ $4.7762 $253.1386
66+ $4.5896 $302.9136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,620 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess