The IDT70V658S15DR is a high-speed synchronous SRAM organized as 64K x 36 or 128K x 18. It is designed for applications requiring high bandwidth and low latency memory access. Key features include synchronous operation, fast access times, and on-chip registers for simplified memory control.
Applications
- Networking
- Telecommunications
- Data Communications
- High-Performance Computing
- Cache Memory
Features
- High-speed access time: 15ns
- Internal synchronous self-timed write
- Single 3.3V power supply
- LVTTL Compatible Inputs and Outputs
- Byte Write Enable
Benefits
- High bandwidth for improved system performance
- Simplified memory control with internal self-timed write
- Lower power consumption for energy-efficient systems
- Easy interfacing with standard logic levels
- Flexible write operation for efficient data handling
Technical Specifications
The IDT70V658S15DR operates at 3.3V. The access time is 15ns. The device offers LVTTL-compatible inputs and outputs. It supports byte write enable for selective memory updates.