EN
  • EN
  • DE

IDT7025S35F

Part No IDT7025S35F
Manufacturer IDT, Integrated Device Technology Inc
Catalog Memory
Description HIGH-SPEED 8K x 16 DUAL-PORT STATIC RAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1184139-IDT7025S35F
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT7025S35F CAD Model

Description

The IDT7025S35F is a high-speed, 16K x 9 Dual-Port Static RAM (SRAM) manufactured by IDT (Integrated Device Technology). This device is designed for applications requiring concurrent access from two independent sources, providing efficient data sharing and communication.

Applications

  • Data buffering in communication systems.
  • Inter-processor communication.
  • Shared memory in multiprocessor systems.
  • Networking equipment (routers, switches).
  • Digital signal processing (DSP) applications.

Features

  • Dual-Port Architecture: Allows simultaneous access from two independent sources.
  • High-Speed Access Time: Offers a fast access time of 35ns for rapid data retrieval.
  • Low Power Consumption: Reduces power consumption for energy-efficient applications.
  • Interrupt Flags: Provides interrupt flags for signaling data availability.
  • Busy Flags: Indicates when a port is busy.
  • Available in various package options: Offers flexibility in board design.
  • Operating Temperature: Wide operating temperature range suitable for industrial applications.

Benefits

  • Enables efficient data sharing and communication between two independent sources.
  • Enhances system performance with fast access times.
  • Reduces power consumption, extending battery life in portable applications.
  • Simplifies system design with integrated interrupt and busy flags.
  • Ensures reliable performance in demanding environments.

Additional Details: The IDT7025S35F allows asynchronous and simultaneous read and write operations. Its flags help manage data availability and prevent conflicts. Detailed datasheets from IDT provide precise electrical characteristics, timing diagrams, and package information.

You May Also Be Interested in

Microchip Technology
Lowest to $5.8209
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC
Need more? Email Us
Maxim Integrated
IC EEPROM 1KBIT 1-WIRE 6UCSPR
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess