The IDT7005S70GB is a high-speed CMOS static RAM organized as 16K x 8 bits. It is manufactured using IDT's high-performance technology. This device integrates high speed, low power, and ease of use. It's designed for applications requiring fast access times and low power consumption.
Applications
- High-speed cache memory
- Buffer memory
- High-performance computing systems
- Digital signal processing (DSP)
- Networking equipment
Features
- High-speed access time: 70ns
- Low power consumption
- Single 5V power supply
- Fully static operation: no clock or refresh required
- TTL compatible inputs and outputs
- Available in a variety of packages
- 16K x 8 organization
Benefits
- Increased system performance due to fast access times
- Reduced power consumption, leading to longer battery life in portable applications and lower overall system power requirements
- Simplified system design due to fully static operation
- Easy integration with existing TTL-based systems
- Flexibility in choosing the appropriate package for the application
Technical Specifications
The IDT7005S70GB operates from a single 5V power supply. Its access time is 70ns. It features TTL-compatible inputs and outputs, simplifying interfacing with other logic devices. The device is available in various packages, including DIP and SOIC. The operating temperature range is typically 0°C to +70°C.