EN
  • EN
  • DE

IDT7005S35PFG8

Part No IDT7005S35PFG8
Manufacturer IDT, Integrated Device Technology Inc
Catalog Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1439+
Reference case TQFP64
Manufacturer IDT, Integrated Device Technology Inc
Manufacturer Homepage www.idt.com
Win Source Part Number 718615-IDT7005S35PFG8
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT7005S35PFG8 CAD Model

Description

The IDT7005S35PFG8 is a high-speed CMOS Dual-Port Static RAM (SRAM) device from Integrated Device Technology (IDT). It is organized as 8K x 9 bits, providing simultaneous, independent access from two ports. This dual-port SRAM is designed for applications requiring high-speed data transfer between two asynchronous systems, such as communication buffers, video processing, and multiprocessing systems. The device features a 35ns access time.

Applications:

  • Communication Buffers: Facilitates high-speed data transfer between different communication channels.
  • Video Processing: Used as a frame buffer or scratchpad memory in video processing applications.
  • Multiprocessing Systems: Allows two processors to share data quickly and efficiently.
  • Networking Equipment: Used in routers, switches, and other networking devices for data buffering.
  • Data Acquisition Systems: Used for high-speed data capture and transfer.

Features:

  • Dual-Port Operation: Allows simultaneous and independent access from two ports.
  • High-Speed Access Time: Provides fast read and write access to memory locations (35ns).
  • Low Power Consumption: Minimizes power consumption, making it suitable for various applications.
  • On-Chip Arbitration Logic: Simplifies system design by automatically resolving memory access conflicts.
  • Interrupt Flags: Indicates when data is available for reading or when the memory is full.
  • Fully Static Operation: No clock or refresh required for data retention.

Benefits:

  • Improved System Performance: Dual-port operation and fast access times enhance overall system performance.
  • Simplified System Design: On-chip arbitration logic simplifies memory access management.
  • Enhanced Data Throughput: Allows for high-speed data transfer between asynchronous systems.
  • Reduced Power Consumption: Low power consumption minimizes energy usage.
  • Increased System Reliability: Designed for reliable operation in demanding environments.

Technical Specifications: The IDT7005S35PFG8 operates from a single 5V power supply and features a typical access time of 35ns. It is available in various package options. Detailed electrical characteristics, timing diagrams, and application notes are available in the product datasheet.

You May Also Be Interested in

Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8SOIC
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
IC EEPROM 1KBIT 1-WIRE 6UCSPR
Need more? Email Us
Microchip Technology
Lowest to $5.8209
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8SOIC
Need more? Email Us
Microchip Technology
Lowest to $2.8013
Microchip Technology
Lowest to $5.8209

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $156.4063 $156.4063
2+ $151.1927 $302.3854
3+ $135.5521 $406.6563
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,470 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess