The IDT5P49V5901B000NLGI is a high-performance programmable clock generator that supports up to 350MHz frequency. It features a single circuit and supports various inputs such as HCSL, LVCMOS, LVDS, LVPECL, and crystal. The output is also flexible and supports HCSL, LVCMOS, LVDS, and LVPECL. This device is equipped with a PLL and divider/multiplier function. It comes in a 24-QFN (4x4) package and has a temperature range of -40°C to 85°C. The IDT5P49V5901B000NLGI is a medium-popularity product that has a limited supply and demand status. The manufacturer pack quantity is 490 and the MSL level is 1 (unlimited). The supply voltage ranges from 1.71V to 3.465V.
- Frequency: Up to 350MHz
- Input: HCSL, LVCMOS, LVDS, LVPECL, Crystal
- Output: HCSL, LVCMOS, LVDS, LVPECL
- Package: 24-QFN (4x4)
- Temperature Range: -40°C to 85°C
- Supply Voltage: 1.71V to 3.465V