This electronic component is a fanout buffer (distribution) categorized under the IDT, Integrated Device Technology Inc series. The Win Source Part Number for this product is 810075-IDT49FCT3805PYI8. It is packaged in a reel and has a surface mount device (SMD) mounting style. This fanout buffer is compatible with CMOS and LVTTL inputs and outputs. The IDT, Integrated Device Technology Inc fanout buffer is obsolete (End Of Life) and has a medium popularity.
- Win Source Part Number: 810075-IDT49FCT3805PYI8
- Circuits: 2
- Input/Output Compatibility: CMOS, LVTTL
- Obsolete: Yes (End Of Life)
- Supplier Device Package: 20-SSOP
- Operating Temperature Range: -40°C ~ 85°C
- Supply Voltage Range: 3V ~ 3.6V
- Manufacturer Package: 20-SSOP (0.209", 5.30mm Width)
- Manufacturer Pack Quantity: 1,500
- MSL Level: 1 (Unlimited)