The IDT2305-1DCG8 is a versatile low-skew, high-performance clock distribution device manufactured by Integrated Device Technology (IDT), now Renesas. This clock generator is designed to distribute clock signals with minimal skew and jitter, making it ideal for applications where precise timing is critical for optimal system performance.
Applications
- Networking Equipment (Routers, Switches)
- Computer Motherboards
- Data Acquisition Systems
- Telecommunications Equipment
- Industrial Control Systems
Features
- Low Skew Outputs: Minimizes timing differences between clock outputs.
- Low Jitter: Provides a clean clock signal with minimal phase noise.
- Multiple Outputs: Distributes the clock signal to multiple devices simultaneously.
- Operating Frequency: Supports a range of input frequencies for flexibility.
- 3.3V Operation: Compatible with standard 3.3V logic levels.
Benefits
- Improved System Performance: Ensures accurate timing and synchronization for reliable operation.
- Reduced Timing Errors: Minimizes the risk of data corruption and other timing-related issues.
- Simplified Clock Distribution: Eliminates the need for complex clock distribution networks.
- Increased System Reliability: Provides a stable and reliable clock signal.
- Cost-Effective Solution: Offers a high-performance clock distribution solution at a competitive price.
Additional Details
The IDT2305-1DCG8 features a phase-locked loop (PLL) for generating the output clock frequencies. The specific output frequencies and skew performance depend on the external components used in the PLL circuit. Refer to the IDT datasheet for detailed information on the recommended operating conditions, electrical characteristics, and package dimensions. Proper termination of the clock outputs is essential for minimizing signal reflections and ensuring optimal performance. The datasheet provides guidelines on appropriate termination techniques. It's supplied in a SOIC-8 package.