EN
  • EN
  • DE

ICS9ZX21901CKLFT

Part No ICS9ZX21901CKLFT
Manufacturer IDT, Integrated Device Technology Inc
Catalog Clock/Timing - Application Specific
Description 19-Output Differential Zbuffer for PCIe Gen2/3 and QPI
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1183797-ICS9ZX21901CKLFT
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ICS9ZX21901CKLFT CAD Model

Description

The ICS9ZX21901CKLFT is a highly integrated Zero Delay Buffer (ZDB) from IDT (Integrated Device Technology). It falls under the category of application-specific clock/timing ICs, designed to distribute clock signals with minimal delay and skew. This device ensures timing synchronization across various system components.

Applications

  • Server Motherboards
  • Workstation Motherboards
  • High-Performance Computing Systems
  • Networking Equipment
  • Data Center Infrastructure

Features

  • Zero Delay Buffer (ZDB) architecture.
  • Low additive jitter.
  • Multiple output clocks.
  • Precise clock distribution.
  • Integrated loop filter.
  • Supports various clock frequencies.
  • 3.3V power supply.
  • Lead-free and RoHS compliant.

Benefits

  • Minimizes clock skew and delay, ensuring timing synchronization across different components.
  • Improves system performance and reliability by reducing timing uncertainties.
  • Reduces the need for external components, simplifying board design and lowering BOM cost.
  • Enables high-speed data transfer and processing.
  • Meets stringent timing requirements for high-performance applications.
  • Complies with environmental regulations.

Additional Details

The ICS9ZX21901CKLFT Zero Delay Buffer plays a crucial role in maintaining timing integrity within complex electronic systems. By minimizing the delay between the input clock and the output clocks, it ensures that all components receive the clock signal at virtually the same time. This is particularly important in high-speed systems where even small timing differences can lead to errors and performance degradation. The integrated loop filter helps to reduce jitter and noise, further improving the quality of the clock signals. This device is often used in server and workstation motherboards to distribute clock signals to the CPU, memory, and other critical components. It is designed for high-volume manufacturing and is available in a lead-free package.

The ICS9ZX21901CKLFT provides precise clock distribution, low jitter, and integrated features make it a suitable choice for a wide range of high-performance applications.

You May Also Be Interested in

Renesas Electronics America
IC CLOCK MANANGEMENT / IC Output
Lowest to $4.6928
Renesas Electronics America
DFN 2.50X2.50X0.90 MM, 0.40MM PI / IC Output
Lowest to $4.0413
Semtech Corporation
10G CDR WITH MSLA / IC Output
Lowest to $11.5073
Semtech Corporation
IC SETS TIMER SONET 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Lowest to $40.3395
Skyworks Solutions Inc.
IC CLOCK GENERATOR PCIE 8TSSOP
Need more? Email Us
Renesas Electronics America
IC EMBEDDED PC MAIN CLK 56TSSOP
Need more? Email Us
Renesas Electronics America
NETWORK TIMING
Need more? Email Us
Renesas Electronics America
IC CLOCK SYNTHESIZER 64QFN
Need more? Email Us
Semtech Corporation
DUAL-CDR 25-28GB/S REPEATER
Lowest to $92.5374

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.4465 $67.2325
11+ $11.0337 $121.3707
17+ $10.6884 $181.7028
23+ $10.3442 $237.9166
29+ $9.9988 $289.9652
39+ $8.9651 $349.6389
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,765 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess