EN
  • EN
  • DE

ICS9LRS4157BKLFT

Part No ICS9LRS4157BKLFT
Manufacturer IDT, Integrated Device Technology Inc
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer IDT, Integrated Device Technology Inc
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825553-ICS9LRS4157BKLFT
Ultra Librarian 3D Model Ultra Librarian ICS9LRS4157BKLFT CAD Model

Description

The ICS9LRS4157BKLFT is a clock synthesizer from IDT (Integrated Device Technology). It's designed to generate multiple clock signals from a single reference frequency. These clock signals are precisely timed and tailored for various applications, making it a key component in systems requiring synchronized operation.

Applications:

  • Motherboards: Generates clock signals for various components on a computer motherboard, including the CPU, memory, and peripherals.
  • Graphics Cards: Provides precise clocking for the GPU and memory on a graphics card.
  • Networking Equipment: Used in routers, switches, and other networking devices to synchronize data transmission.
  • Embedded Systems: Supplies clock signals for microprocessors, memory, and peripherals in embedded systems.
  • Consumer Electronics: Found in various consumer electronics devices, such as set-top boxes, DVD players, and gaming consoles.

Features:

  • Multiple Clock Outputs: Generates multiple independent clock signals.
  • Programmable Frequency: Allows for programming the frequency of each clock output.
  • Low Jitter: Provides clean clock signals with minimal jitter, ensuring stable system operation.
  • Spread Spectrum Clocking (SSC): Supports SSC for reducing electromagnetic interference (EMI).
  • PLL (Phase-Locked Loop): Uses a PLL to generate stable and accurate clock signals.
  • I2C or SPI Interface: Programmable via I2C or SPI serial interface.

Benefits:

  • Simplified Clock Distribution: Streamlines clock signal distribution, reducing design complexity and cost.
  • Improved System Performance: Provides stable and accurate clock signals, ensuring optimal system performance.
  • Reduced EMI: Minimizes electromagnetic interference, improving system reliability.
  • Flexible Configuration: Allows for tailoring the clock signals to specific application requirements.
  • Reduced Board Space: Integrated solution reduces the number of discrete components required.

Additional Details:

The ICS9LRS4157BKLFT requires a stable reference clock input for proper operation. The specific frequency range and output clock configurations are detailed in the device datasheet. The device is typically configured via an I2C or SPI interface. The output clock signals are often used to synchronize various digital components within a system. The device's low-jitter performance is critical for high-speed applications. The spread spectrum clocking feature helps to reduce EMI emissions, which is important for compliance with regulatory standards. Detailed specifications on frequency ranges, jitter performance, and programming parameters can be found in the IDT datasheet for this part number.

You May Also Be Interested in

Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess