The ICS9LPRS431AGLFT is a high-performance clock synthesizer from IDT (Integrated Device Technology), designed for use in various computing and embedded systems. This device is particularly well-suited for applications requiring precise clock generation and distribution with support for multiple output frequencies. It utilizes a phase-locked loop (PLL) to generate stable and synchronized clock signals.
Applications
- Motherboards and desktop PCs.
- Notebook computers.
- Embedded systems.
- Servers and workstations.
- Graphics cards.
Features
- Integrated PLL: Provides accurate and stable clock generation.
- Multiple output frequencies: Supports a wide range of clock frequencies for different system components.
- Low jitter: Minimizes timing errors and ensures signal integrity.
- Spread spectrum clocking (SSC): Reduces electromagnetic interference (EMI).
- I2C interface: Allows for easy programming and configuration.
- Operating Voltage: 3.3V
- Package: 48-pin SSOP package
Benefits
- Improved system stability: Accurate clock generation ensures reliable operation.
- Reduced EMI: SSC helps to minimize electromagnetic emissions, improving system compatibility.
- Simplified clock management: Integrated PLL and multiple output frequencies simplify clock distribution.
- Easy configuration: I2C interface allows for flexible programming and control.
- Enhanced performance: Low jitter contributes to faster and more reliable data processing.
Additional Details
The ICS9LPRS431AGLFT is commonly used to generate clock signals for processors, memory controllers, and peripheral devices. Its ability to generate multiple frequencies from a single reference clock simplifies system design and reduces the number of components needed. The I2C interface enables dynamic configuration of clock frequencies and other parameters, allowing for optimization of system performance. Proper decoupling and grounding techniques are crucial to ensure stable operation and minimize noise.