EN
  • EN
  • DE

ICS98ULPA877AHLFT

Part No ICS98ULPA877AHLFT
Manufacturer IDT, Integrated Device Technology Inc
Catalog Clock/Timing - Application Specific
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1503+
Reference case BGA
Manufacturer IDT, Integrated Device Technology Inc
Manufacturer Homepage www.idt.com
Win Source Part Number 714451-ICS98ULPA877AHLFT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ICS98ULPA877AHLFT CAD Model

Description

The ICS98ULPA877AHLFT is a clock synthesizer produced by IDT (Integrated Device Technology), designed for applications demanding precise and configurable clock generation and distribution. This device is part of IDT's extensive range of clock and timing solutions, and it aims to deliver reliable and high-performance operation.

Applications

  • Notebook Computers: Clock generation for laptop motherboards.
  • Embedded Systems: Providing timing signals for embedded computing platforms.
  • Mobile Devices: Used in smartphones and tablets for clock signal management.
  • Solid State Drives (SSDs): Clock source for SSD controllers.
  • Low-Power Applications: Designed for systems where power efficiency is critical.

Features

  • Ultra-Low Power Consumption: Designed for energy-efficient operation.
  • Multiple Output Clocks: Provides multiple independent clock outputs.
  • Programmable Frequencies: Allows flexible configuration of output frequencies.
  • Low Jitter Performance: Ensures stable and clean clock signals.
  • Spread Spectrum Clocking (SSC): Reduces electromagnetic interference (EMI).
  • I2C Interface: Facilitates easy programming and configuration of device parameters.
  • Operating Voltage: Typically operates at low voltages (e.g., 1.8V or 2.5V).
  • Small Package Size: Available in compact packages for space-constrained designs.

Benefits

  • Extended Battery Life: Ultra-low power consumption maximizes battery life in portable devices.
  • Improved System Performance: Precise clock signals ensure reliable operation.
  • Reduced EMI: Spread spectrum clocking minimizes electromagnetic interference.
  • Flexibility: Programmable output frequencies allow versatile system configurations.
  • Simplified System Design: Reduces the number of discrete timing components.
  • Cost Savings: Efficient integration reduces overall system cost.
  • Enhanced Reliability: High-quality design ensures long-term reliability.

Additional Details

The ICS98ULPA877AHLFT is particularly well-suited for applications where power efficiency is critical, such as mobile devices and battery-powered embedded systems. The ultra-low power design helps to extend battery life, while the multiple output clocks provide the flexibility needed to drive various system components. The integrated I2C interface simplifies the configuration process, allowing designers to easily program the device parameters. The spread spectrum clocking feature minimizes electromagnetic interference, improving signal integrity and reducing the risk of interference with other devices. This clock synthesizer is commonly used in a wide range of electronic devices, including smartphones, tablets, laptops, and SSDs. Its small package size makes it ideal for space-constrained designs. The low jitter performance ensures stable operation in sensitive applications, contributing to overall system robustness. It aids in simplifying the design process, which accelerates time-to-market for new products. It provides a perfect timing solution in applications where size and energy are important considerations.

You May Also Be Interested in

Microchip Technology
MEMS OSC XO 100.0000MHZ HCSL LVD
Need more? Email Us
Renesas Electronics America
CLOCK BUFFER 8 OUTPUT PCIE GEN1
Need more? Email Us
Renesas Electronics America
IC CLOCK BUFFER
Need more? Email Us
Renesas Electronics America
IC BUFFER 2OUTPUT 1.5V 24VFQFPN
Need more? Email Us
Renesas Electronics America
IC BUFFER 6OUTPUT 1.5V 40MLF
Need more? Email Us
Renesas Electronics America
IC CLOCK BUFFER
Need more? Email Us
Diodes Incorporated
PCIE 3.0 AND ETHERNET CLOCK GENE
Lowest to $3.7836
Renesas Electronics America
IC FREQ GEN 200MHZ CLK 56-SSOP
Need more? Email Us
Skyworks Solutions Inc.
IC PCIE CLOCK GEN 48QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7696 $61.9360
80+ $1.4521 $116.1680
125+ $1.4067 $175.8375
170+ $1.3613 $231.4210
220+ $1.3159 $289.4980
295+ $1.1797 $348.0115
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess