The ICS953009AFLFT is a clock synthesizer chip manufactured by IDT (Integrated Device Technology). It is likely designed for use in desktop or laptop computers, providing the necessary clock signals for the CPU, memory, and other peripherals. This type of chip is responsible for generating precise timing signals to ensure proper synchronization and operation of the system.
Applications:
- Desktop computers
- Laptop computers
- Server systems
- Embedded systems requiring precise clock control
Features:
- Generates multiple clock frequencies from a single reference clock
- Supports various clock output formats (e.g., LVPECL, LVDS, HCSL, CMOS)
- Integrated Phase-Locked Loop (PLL) for frequency synthesis
- Low jitter performance for high-speed applications
- Programmable clock output frequencies (likely via SMBus or I2C)
Benefits:
- Simplifies clock tree design by generating multiple clocks from a single source
- Reduces bill of materials (BOM) cost by eliminating the need for multiple oscillators
- Improves system performance by providing low-jitter clock signals
- Offers flexibility in clock frequency selection through programmability
- Ensures stable and reliable system operation due to precise clock synchronization
Additional Details:
The ICS953009AFLFT uses a PLL to multiply and divide the input clock frequency to generate the required output frequencies for various system components. The 'ICS95' likely indicates a series of clock generator chips designed for specific applications (e.g., PC motherboards). The '3009' probably indicates a particular configuration or performance level within that series. The 'AFLFT' suffix likely indicates the package type (e.g., a lead-free TSSOP or QFN package) and possibly tape-and-reel packaging for automated assembly. Low jitter performance is critical for high-speed data transfer and processing, and the chip is designed to minimize jitter. Power supply voltage is likely 3.3V or 2.5V. Designers would need to consult the IDT datasheet for information on programming, clock output configurations, and power requirements.
Careful consideration of the clock frequencies required by the different components of the system is necessary when selecting and configuring this chip.