The ICS952703BFT is a clock synthesizer from IDT (Integrated Device Technology), now Renesas. It is designed for use in Intel-based platforms, specifically for generating the clocks required by the chipset and other system components. This device is commonly used in desktop PCs, laptops, and server motherboards.
Applications
- Desktop PCs
- Laptop computers
- Server motherboards
- Intel-based platforms
- Clock generation
- Frequency synthesis
Features
- Clock synthesizer for Intel platforms
- Multiple output clocks
- Programmable frequencies
- Low phase noise
- Crystal oscillator input
- 3.3V power supply
Benefits
- Provides all the necessary clock signals for Intel-based platforms, ensuring proper system operation.
- Offers flexibility in clock distribution with multiple output clocks.
- Allows customization of output frequencies to meet specific system requirements.
- Minimizes jitter and phase noise, improving system performance.
- Simplifies the clock generation circuit with a crystal oscillator input.
Additional Details
The ICS952703BFT is designed to meet the specific clocking requirements of Intel chipsets, ensuring compatibility and optimal performance. The device typically features multiple output clocks, allowing it to generate the various frequencies needed by different system components. The frequencies are often programmable, allowing for customization to specific platform needs. The low phase noise characteristic is critical for maintaining signal integrity and ensuring reliable system operation. The device operates from a 3.3V power supply and includes a crystal oscillator input, simplifying the clock generation circuit. The IC also is REACH/RoHS compliant.