EN
  • EN
  • DE

TPSMB18AHE3-5BT

Part No TPSMB18AHE3-5BT
Manufacturer Vishay
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 841000-TPSMB18AHE3-5BT
Ultra Librarian 3D Model Ultra Librarian TPSMB18AHE3-5BT CAD Model

Description

The TPSMB18AHE3-5BT is a surface-mount Transient Voltage Suppressor (TVS) diode from Vishay, designed to protect sensitive electronic equipment from voltage transients caused by events like lightning strikes, inductive switching, and electrostatic discharge (ESD). It is part of the TransZorb® series, known for its rapid response time and high surge current capability. The SMB (DO-214AA) package allows for efficient heat dissipation and space-saving designs.

Applications:

  • I/O Port Protection: Safeguards input/output ports against voltage surges.
  • Data Line Protection: Protects data and signal lines from transient voltages.
  • Automotive Applications: Used in automotive control units and other vehicle electronics.
  • Industrial Control Systems: Provides surge protection for industrial equipment.
  • Power Supply Protection: Protects power supplies and related circuitry.

Features:

  • Unidirectional Configuration: Designed for protecting circuits from positive voltage transients.
  • Surface Mount Package (SMB/DO-214AA): Suitable for automated assembly and reflow soldering.
  • Fast Response Time: Provides quick response to transient voltage events.
  • High Surge Capability: Handles high surge currents without degradation.
  • Low Clamping Voltage: Limits the voltage across protected components during a surge.

Benefits:

  • Enhanced System Reliability: Protects sensitive components from damage due to voltage transients.
  • Reduced Downtime: Prevents failures caused by surge events, minimizing downtime.
  • Compact Design: The SMB package allows for efficient use of board space.
  • Simplified Circuit Design: Provides a simple and effective solution for transient voltage protection.
  • Compliance with Industry Standards: Meets relevant industry standards for transient voltage suppression.

Additional Details:

The TPSMB18AHE3-5BT has a stand-off voltage of 18V. It typically has a breakdown voltage around 20V and a maximum clamping voltage of approximately 29.2V at a specified test current. The peak pulse power dissipation is rated at 600W for a 10/1000 µs waveform. The operating temperature range typically spans from -65°C to +150°C. The device is RoHS compliant. Designers should refer to the datasheet for the exact dimensions of the SMB package to ensure correct PCB layout and soldering procedures. As a unidirectional TVS diode, it provides protection against positive voltage transients only. Proper grounding techniques are essential for effective TVS diode operation.

You May Also Be Interested in

Omron
WALDEMANN LIGHTING
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess