EN
  • EN
  • DE

WM8520H9GED

Part No WM8520H9GED
Manufacturer Cirrus Logic Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cirrus Logic Inc.
Win Source Part Number 402515-WM8520H9GED
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WM8520H9GED CAD Model

Description

The WM8520H9GED is a high-performance stereo audio codec designed by Cirrus Logic, targeted towards portable and consumer audio applications. It delivers high-fidelity audio playback and recording capabilities, with a focus on low power consumption for extended battery life in portable devices. This codec integrates various audio processing functions into a single chip, providing a cost-effective and space-efficient solution for audio system designers.

Applications

  • Portable audio players
  • Mobile phones
  • Digital voice recorders
  • Handheld gaming consoles
  • Multimedia devices

Features

  • Stereo Audio Codec: Supports high-quality stereo audio playback and recording.
  • Low Power Consumption: Designed for low power operation to maximize battery life.
  • Integrated Headphone Amplifier: Includes a headphone amplifier for direct connection to headphones.
  • Multiple Input/Output Options: Offers various input and output interfaces for flexible system integration.
  • Programmable Audio Processing: Allows for customization of audio processing parameters.
  • Digital Volume Control: Provides precise digital volume control for accurate audio level adjustment.
  • Compact Package: Available in a small form factor for space-constrained applications.

Benefits

  • High-Quality Audio: Delivers excellent audio performance for an enhanced listening experience.
  • Extended Battery Life: Low power consumption prolongs battery life in portable devices.
  • Simplified System Design: Integrated solution simplifies audio system design and reduces time-to-market.
  • Reduced BOM Cost: Integration of multiple functions reduces the number of discrete components required.
  • Space Savings: Compact package enables smaller and more portable product designs.

Additional Details

The WM8520H9GED features high-resolution ADCs and DACs, ensuring high-fidelity audio conversion. The integrated headphone amplifier provides sufficient power to drive headphones with varying impedance levels. The multiple input and output options allow for flexible connectivity with various audio sources and devices. The programmable audio processing allows designers to tailor the audio characteristics to specific application requirements. The digital volume control provides precise audio level adjustment without introducing distortion. The device is designed to operate over a wide range of supply voltages and temperatures, making it suitable for various environmental conditions.

For detailed technical specifications such as sampling rates, dynamic range, and signal-to-noise ratio, please refer to the WM8520H9GED datasheet.

You May Also Be Interested in

Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8248 $58.9488
15+ $8.0614 $120.9210
23+ $7.8096 $179.6208
31+ $7.5576 $234.2856
40+ $7.3056 $292.2240
53+ $6.5499 $347.1447
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,070 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess