EN
  • EN
  • DE

ICS9112M-41LFT

Part No ICS9112M-41LFT
Manufacturer IDT, Integrated Device Technology Inc
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer IDT, Integrated Device Technology Inc
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825516-ICS9112M-41LFT
Ultra Librarian 3D Model Ultra Librarian ICS9112M-41LFT CAD Model

Description

The ICS9112M-41LFT is a clock synthesizer and buffer designed by IDT (Integrated Device Technology). This device is commonly used in motherboard applications to generate the necessary clock frequencies for various system components, ensuring proper timing and synchronization.

Applications:

  • PC motherboards: Providing clock signals for CPU, chipset, and peripherals.
  • Embedded systems: Generating clock frequencies for various system components.
  • Industrial control systems: Providing stable and synchronized clock signals.
  • Consumer electronics: Used in devices requiring precise timing signals.
  • Networking equipment: Generating reference clocks for communication interfaces.

Features:

  • Clock synthesis: Generates multiple clock frequencies from a single reference clock.
  • Integrated buffer: Distributes clock signals with low skew.
  • Low jitter: Ensures stable and accurate clock signals.
  • Selectable output frequencies: Offers flexibility in clock frequency selection.
  • 3.3V operating voltage: Compatible with standard logic levels.
  • Spread spectrum clocking (SSC): Reduces EMI emissions.
  • Available in a compact package.

Benefits:

  • Improved system performance: Accurate and stable clock signals ensure proper operation of system components.
  • Reduced EMI: Spread spectrum clocking minimizes electromagnetic interference.
  • Simplified clock distribution: Integrated buffer reduces the need for external components.
  • Flexibility in clock frequency selection: Allows for customization to specific application requirements.
  • Cost-effective solution: Provides a comprehensive clock generation and distribution solution.

The ICS9112M-41LFT clock synthesizer and buffer offers a complete solution for generating and distributing clock signals in a variety of applications. It supports multiple output frequencies and includes features like spread spectrum clocking to reduce EMI. The device is designed for easy integration and provides stable and accurate clock signals for optimal system performance. It is commonly found on PC motherboards, where it provides the clock signals necessary for the CPU, chipset, and other peripherals to operate correctly.

You May Also Be Interested in

American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess