The ICS9112AM-27LFT is a clock synthesizer and buffer from IDT (Integrated Device Technology), designed for use in a variety of applications including PC motherboards, embedded systems, and other electronic devices requiring precise clock generation and distribution. This device generates multiple clock signals from a single reference input, providing the necessary timing for different system components.
Applications:
- PC Motherboards
- Embedded Systems
- Networking Equipment
- Graphics Cards
- Storage Devices
Features:
- Clock Synthesizer: Generates multiple clock frequencies from a single reference.
- Clock Buffer: Distributes clock signals with low skew.
- Multiple Outputs: Provides multiple clock outputs for various system components.
- Programmable Frequencies: Allows for flexible frequency configuration.
- Low Jitter: Ensures stable and accurate clock signals.
- 3.3V Operation: Operates from a standard 3.3V power supply.
Benefits:
- Simplified Clock Generation: Reduces the number of components required for clock generation.
- Precise Clock Distribution: Low skew ensures accurate timing across the system.
- Flexible Configuration: Programmable frequencies allow for customization to specific application needs.
- Improved System Performance: Stable and accurate clock signals enhance overall system performance.
Additional Details:
The ICS9112AM-27LFT integrates a clock synthesizer and buffer into a single chip, simplifying the clock generation and distribution process. It generates multiple clock frequencies from a single reference input, which can be configured through external components or a programming interface. The device also buffers the clock signals to ensure low skew and minimize timing differences across the system. The low jitter characteristics of the ICS9112AM-27LFT ensure stable and accurate clock signals, which is critical for high-performance applications. It is commonly used in PC motherboards, embedded systems, and other electronic devices to provide the necessary timing for different system components.