The ICS85311AMILF is a high-performance, low-skew, low-jitter clock generator from IDT (Integrated Device Technology). It is designed for use in high-speed networking, data communication, and telecommunications applications where precise clock timing and synchronization are critical. This device offers excellent phase jitter performance, making it suitable for demanding applications that require clean clock signals.
Applications
- High-speed networking equipment
- Data communication systems
- Telecommunications infrastructure
- Servers and workstations
- High-performance computing
Features
- Generates multiple output clocks
- Low additive phase jitter
- Output frequency up to 350 MHz
- LVPECL output drivers
- 3.3V power supply
- Internal termination resistors on outputs
- Available in a space-saving 48-lead LQFP package
Benefits
- Improves system performance by providing a clean and stable clock signal
- Reduces bit error rate (BER) in high-speed data transmission
- Simplifies clock distribution design with multiple outputs
- Minimizes board space requirements with a compact package
- Reduces system cost by integrating termination resistors
- Ensures reliable operation with a wide operating temperature range
Additional Details
The ICS85311AMILF operates from a 3.3V power supply and features internal termination resistors on the LVPECL output drivers, which simplifies board layout and reduces the need for external components. It is packaged in a 48-lead LQFP, making it suitable for space-constrained applications. The device's low additive phase jitter ensures that the generated clock signals are clean and stable, minimizing timing errors and improving overall system performance. The output frequency can reach up to 350 MHz.
This clock generator is specifically designed to meet the demanding timing requirements of high-speed data communication and networking applications. Its low-jitter performance and multiple output clocks make it an ideal solution for generating and distributing precise clock signals in complex systems. The internal termination resistors further simplify the design process and reduce the overall system cost.