The ICS85104AGILFT is a low skew, high-performance differential-to-LVPECL translator from IDT (Integrated Device Technology). Designed for high-frequency clock distribution applications, it provides excellent signal integrity and minimizes clock skew, ensuring accurate timing in demanding systems.
Applications
- High-Speed Data Communication Systems
- Clock Distribution Networks
- Networking Equipment (Routers, Switches)
- Test and Measurement Equipment
- Medical Imaging Systems
Features
- Input: Differential Clock (LVDS, LVPECL, HCSL)
- Output: LVPECL (Low Voltage Positive Emitter Coupled Logic)
- Low additive phase jitter
- Output frequency up to 3GHz
- Low skew outputs
- Operating Voltage: 3.3V
- Operating Temperature: -40°C to 85°C
- Available in a lead-free package
Benefits
- Improved system performance through reduced clock skew
- Enhanced signal integrity in high-speed applications
- Simplified clock distribution design
- Lower power consumption compared to traditional PECL devices
- Reduced EMI emissions
- High reliability and stability
- Increased design flexibility with multiple input options
- Compliance with industry standards
Additional Details
The ICS85104AGILFT requires proper termination of the LVPECL outputs to maintain signal integrity. It typically operates from a 3.3V power supply. Datasheets provide detailed information on power supply requirements, input/output impedance matching, and thermal considerations. The device is commonly used in applications requiring precise clock synchronization, such as networking, telecommunications, and data acquisition systems.