The ICS8440S012AIL is a low skew, low jitter clock fanout buffer from IDT (Integrated Device Technology). It is designed to distribute high-frequency clock signals with minimal signal degradation. This device is commonly used in networking, telecommunications, and data center applications where accurate and reliable clock distribution is critical.
Applications
- Networking Equipment
- Telecommunications Systems
- Data Centers
- Servers and Workstations
- High-Speed Data Transmission
Features
- 1-to-12 Clock Fanout Buffer
- Low Skew: 25 ps (typical)
- Low Jitter: <1 ps RMS (typical)
- Output Frequency up to 250 MHz
- LVCMOS Output Drivers
- 3.3V Power Supply
- Available in a space-saving 32-Lead LQFP package
Benefits
- Minimizes clock skew, ensuring accurate timing across multiple devices
- Reduces jitter, improving signal integrity
- Distributes clock signals to multiple destinations with minimal signal degradation
- Simplifies clock distribution design with high fanout
- Minimizes board space requirements with a compact package
- Ensures reliable operation with a wide operating temperature range
Additional Details
The ICS8440S012AIL operates from a 3.3V power supply and provides 12 LVCMOS output clocks. The device features low skew and low jitter, ensuring that the clock signals are distributed with minimal signal degradation. It is packaged in a 32-lead LQFP, making it suitable for space-constrained applications. The device's low skew performance ensures that the timing differences between the output clocks are minimized, which is crucial in high-speed digital systems. The low jitter performance ensures that the clock signals are clean and stable, minimizing timing errors and improving overall system performance.
This clock fanout buffer is specifically designed to meet the demanding timing requirements of high-speed data communication and networking applications. Its low-jitter and low-skew performance make it an ideal solution for distributing precise clock signals in complex systems. The high fanout capability allows for distributing the clock signal to a large number of devices, simplifying the design process and reducing the overall system cost.