The ICS84329BYLFT is a high-performance, low-jitter clock generator from IDT (Integrated Device Technology). It is designed to generate precise clock signals for various high-speed applications, ensuring minimal timing variations and signal degradation.
Applications:
- Networking Equipment
- Telecommunications Systems
- Data Centers
- Servers
- Workstations
- High-Speed Data Transmission
Features:
- Low Jitter: Minimizes phase noise and timing variations.
- Differential Outputs: Provides differential clock outputs for improved noise immunity.
- Output Enable Control: Provides control pins to enable or disable clock outputs.
- 3.3V or 2.5V operating voltage.
- Small footprint package.
Benefits:
- Ensures accurate timing and synchronization in high-speed systems.
- Reduces the risk of timing-related errors and data corruption.
- Improves signal integrity by minimizing signal degradation.
- Suitable for a wide range of applications due to its versatility.
Additional Details:
The ICS84329BYLFT generates output clock frequencies in the range of 25 MHz to 170 MHz and is designed to meet the requirements of demanding clock distribution systems. The device operates using a 3.3V supply voltage. It is characterized by low additive phase jitter, typically less than 1 ps RMS, which ensures a clean and stable clock signal for sensitive applications. It is available in a space-saving TSSOP package making it a practical option in space-constrained situations.