EN
  • EN
  • DE

ICS843256BGILF

Part No ICS843256BGILF
Manufacturer IDT, Integrated Device Technology Inc
Catalog Misc Products
Description FemtoClocks Crystal-to-3.3V LVPECL Frequency Synthesizer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer IDT, Integrated Device Technology Inc
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825479-ICS843256BGILF
Ultra Librarian 3D Model Ultra Librarian ICS843256BGILF CAD Model

Description

The ICS843256BGILF is a high-performance, low-skew LVCMOS/LVTTL fanout buffer manufactured by IDT (Integrated Device Technology, now Renesas). It is designed to distribute clock signals with minimal skew and jitter, ensuring accurate timing in high-speed digital systems. This buffer is characterized by its low propagation delay and multiple outputs, making it suitable for distributing clock signals to multiple devices.

Applications

  • Clock Distribution: Used to distribute clock signals to multiple devices in a system.
  • Networking Equipment: Employed in switches, routers, and other networking devices.
  • Data Centers: Used in servers, storage systems, and other data center infrastructure.
  • Test and Measurement Equipment: Employed in signal generators, oscilloscopes, and other test equipment.
  • High-Performance Computing: Used in servers and workstations requiring precise timing.

Features

  • LVCMOS/LVTTL Outputs: Compatible with standard logic levels.
  • Low Output Skew: Minimizes timing differences between clock outputs.
  • Low Propagation Delay: Ensures minimal delay in signal propagation.
  • Multiple Clock Outputs: Provides multiple outputs for distributing clock signals to different devices.
  • 3.3V Operation: Operates from a standard 3.3V power supply.

Benefits

  • Improved System Performance: Low skew and propagation delay contribute to overall system performance and stability.
  • Reduced Timing Errors: Minimizes timing errors in high-speed digital systems.
  • Simplified Clock Distribution: Provides a convenient way to distribute clock signals to multiple devices.
  • Easy Integration: LVCMOS/LVTTL compatibility and 3.3V operation simplify integration with other components.
  • Enhanced Signal Integrity: Low skew and jitter ensure clean clock signals.

Additional Details

The ICS843256BGILF is typically available in a TSSOP or SOIC package. The datasheet provides detailed specifications for output skew, propagation delay, and power consumption. Proper termination and impedance matching are crucial for optimal performance. Refer to the IDT datasheet for detailed information on layout recommendations, power supply filtering, and termination techniques.

You May Also Be Interested in

Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess