EN
  • EN
  • DE

ICS840AM-125LFT

Part No ICS840AM-125LFT
Manufacturer IDT, Integrated Device Technology Inc
Catalog Hard To Find
Description 125MHZ, LVCMOS/LVTTL OSCILLATOR REPLACEMENT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case SOP8
Manufacturer IDT, Integrated Device Technology Inc
Manufacturer Homepage www.idt.com
Win Source Part Number 714443-ICS840AM-125LFT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ICS840AM-125LFT CAD Model

Description

The ICS840AM-125LFT is a high-performance clock generator from IDT (Integrated Device Technology). This device is designed to generate precise and stable clock signals for a variety of applications, including networking, telecommunications, and data communication systems. It features a low-jitter Voltage Controlled Crystal Oscillator (VCXO) and provides multiple differential clock outputs. The device is typically used in applications where accurate and low-noise clock signals are critical for optimal system performance.

Applications:

  • Networking Equipment: Generating clock signals for Ethernet switches, routers, and other networking devices.
  • Telecommunications Systems: Providing clock signals for base stations, transmission equipment, and other telecom applications.
  • Data Communication Systems: Used in servers, storage systems, and other data communication equipment.
  • Test and Measurement Equipment: Providing stable clock signals for signal generators, oscilloscopes, and other test instruments.

Features:

  • VCXO-Based Clock Generator: Provides a low-jitter, highly stable clock signal.
  • Multiple Differential Clock Outputs: Offers multiple differential clock outputs for different system components.
  • Output Frequency: 125 MHz output frequency.
  • Low Jitter Performance: Minimizes jitter to ensure signal integrity.
  • 3.3V Power Supply: Operates on a standard 3.3V power supply.
  • LVPECL Outputs: Supports LVPECL (Low Voltage Positive Emitter Coupled Logic) output signaling.
  • Frequency Pulling Range: Provides a frequency pulling range for fine-tuning the output frequency.

Benefits:

  • Improved System Performance: Low-jitter clock signals ensure stable and reliable system operation.
  • Simplified Board Design: Integrated solution simplifies clock generation and distribution.
  • High Accuracy: VCXO-based design provides accurate and stable clock frequencies.
  • Reduced EMI: Differential outputs minimize electromagnetic interference.
  • Versatile Application: Suitable for a wide range of applications requiring precise clock signals.

Additional Details:

The ICS840AM-125LFT is typically packaged in a TSSOP (Thin Shrink Small Outline Package) or similar surface mount package. It requires an external crystal for the VCXO. The device's configuration can be adjusted using external components to fine-tune the output frequency. Proper PCB layout and termination techniques are essential to minimize signal reflections and ensure optimal clock signal integrity. The use of decoupling capacitors near the power supply pins is recommended to reduce noise. The LVPECL outputs require proper termination resistors to match the impedance of the transmission lines. The 'LFT' likely indicates that the component is lead-free.

You May Also Be Interested in

Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9589 $58.7670
75+ $1.6078 $120.5850
115+ $1.5569 $179.0435
155+ $1.5073 $233.6315
200+ $1.4565 $291.3000
270+ $1.3063 $352.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,310 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess